West Control Solutions Temperature/Process Control 991.11C

Description
CONTROLLER, THERMOCOUPLES / 2-WIRE RTD OR LINEAR INPUT, RELAY OUTPUT 1, RELAY 5A OUTOUT 2, 115 VAC +/- 15%, 60-60HZ, DEGREES C. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
CONTROLLER, THERMOCOUPLES / 2-WIRE RTD OR LINEAR INPUT, RELAY OUTPUT 1, RELAY 5A OUTOUT 2, 115 VAC +/- 15%, 60-60HZ, DEGREES C. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature/Process Control - 6199579 - Radwell International
Willingboro, NJ, United States
Temperature/Process Control
6199579
Temperature/Process Control 6199579
CONTROLLER, THERMOCOUPLES / 2-WIRE RTD OR LINEAR INPUT, RELAY OUTPUT 1, RELAY 5A OUTOUT 2, 115 VAC +/- 15%, 60-60HZ, DEGREES C. FREE 2 YEAR RADWELL WARRANTY

CONTROLLER, THERMOCOUPLES / 2-WIRE RTD OR LINEAR INPUT, RELAY OUTPUT 1, RELAY 5A OUTOUT 2, 115 VAC +/- 15%, 60-60HZ, DEGREES C. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Temperature Controller, 115Vac; Thermocouple Type Cal Controls - 68C7018 - Newark, An Avnet Company
Chicago, IL, United States
Temperature Controller, 115Vac; Thermocouple Type Cal Controls
68C7018
Temperature Controller, 115Vac; Thermocouple Type Cal Controls 68C7018
TEMPERATURE CONTROLLER, 115VAC; Thermocouple Type:B, E, J, K, L, N, R, S, T; Operating Temperature Max:1800°C; Operating Temperature Min:-200°C; Temperature Accuracy ±:-; Output Voltage Max:250VAC; Output Voltage Min:-; Product

TEMPERATURE CONTROLLER, 115VAC; Thermocouple Type:B, E, J, K, L, N, R, S, T; Operating Temperature Max:1800°C; Operating Temperature Min:-200°C; Temperature Accuracy ±:-; Output Voltage Max:250VAC; Output Voltage Min:-; Product

Supplier's Site Datasheet

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Temperature Controllers Temperature Controllers
Product Number 6199579 68C7018
Product Name Temperature/Process Control Temperature Controller, 115Vac; Thermocouple Type Cal Controls
Type B, E, J, K, L, N, R, S, T
Unlock Full Specs
to access all available technical data

Similar Products

Electronic Temperature Control -  - EXAIR
Specs
Control Limit
Interface Digital Front Panel
Temperature Cooling
View Details
Electronic Hygrotherm - ETF 012 Series - STEGO
Specs
Controller Type Humidity
Control Limit
Features Multi-Function
View Details
Temperature Control Panels - Multistage Control Panel - WATTCO
Specs
Control Limit
Form Factor Chassis
Media Liquid; Gas
View Details