NI Temperature/Process Control 781314-01

Description
TEMPERATURE INPUT DEVICE, 20BIT, 4SPS, PRODUCT TYPE:TEMPERATURE INPUT DEVICE, SAMPLING RATE:4SPS, RESOLUTION (BITS):20BIT, NO. OF INPUT CHANNELS:1CHANNELS, NO. OF OUTPUT CHANNELS:-, NO. OF I/O S:-, SUPPLY VOLTAGE RANGE:± 73.125MV ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
TEMPERATURE INPUT DEVICE, 20BIT, 4SPS, PRODUCT TYPE:TEMPERATURE INPUT DEVICE, SAMPLING RATE:4SPS, RESOLUTION (BITS):20BIT, NO. OF INPUT CHANNELS:1CHANNELS, NO. OF OUTPUT CHANNELS:-, NO. OF I/O S:-, SUPPLY VOLTAGE RANGE:± 73.125MV ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Temperature/Process Control - 137696620 - Radwell International
Willingboro, NJ, United States
Temperature/Process Control
137696620
Temperature/Process Control 137696620
TEMPERATURE INPUT DEVICE, 20BIT, 4SPS, PRODUCT TYPE:TEMPERATURE INPUT DEVICE, SAMPLING RATE:4SPS, RESOLUTION (BITS):20BIT, NO. OF INPUT CHANNELS:1CHANNELS, NO. OF OUTPUT CHANNELS:-, NO. OF I/O S:-, SUPPLY VOLTAGE RANGE:± 73.125MV ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

TEMPERATURE INPUT DEVICE, 20BIT, 4SPS, PRODUCT TYPE:TEMPERATURE INPUT DEVICE, SAMPLING RATE:4SPS, RESOLUTION (BITS):20BIT, NO. OF INPUT CHANNELS:1CHANNELS, NO. OF OUTPUT CHANNELS:-, NO. OF I/O S:-, SUPPLY VOLTAGE RANGE:± 73.125MV ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Temperature Controllers
Product Number 137696620
Product Name Temperature/Process Control
Unlock Full Specs
to access all available technical data

Similar Products

Spa amd Hot Tub Controls -  - Tecmark Corporation
Tecmark Corporation
Specs
Control Limit
Form Factor Chassis
Interface Switches
View Details
Advanced Low Cryogenic Temperature Controller - Model 335 - Lake Shore Cryotronics, Inc.
Specs
Control PID
Features Is a Chart Recorder
Form Factor Rack (optional feature); Stand-Alone
View Details