Richardson RFPD Datasheets for Cable Assemblies

Cable assemblies are collections of wires or cables banded into a single unit with connectors on at least one end.
Cable Assemblies: Learn more

Page: 1 2 3 4 5 6 7 10 20 30 35
Product Name Notes
FAKRA Bulkhead Straight Plug, IP-67, to AMC Right Angle Plug, 1.37mm Micro Cable, 150 mm
FAKRA Bulkhead Straight Plug, IP-67, to AMC Right Angle Plug, 1.37mm Micro Cable, 200 mm
FAKRA Bulkhead Straight Plug, IP-67, to AMC Right Angle Plug, 1.37mm Micro Cable, 250 mm
FAKRA Bulkhead Straight Plug, IP-67, to AMC Right Angle Plug, 1.37mm Micro Cable, 300 mm
FAKRA Bulkhead Straight Plug, IP-67, to AMC Right Angle Plug, 1.37mm Micro Cable, 50 mm
HD-BNC STRAIGHT PLUG TO BNC CRIMP JACK, USING BELDEN 1694A CABLE, 12.000"" LENGTH
HD-BNC STRAIGHT PLUG TO BNC CRIMP JACK, USING BELDEN 1855A CABLE, 12.000"" LENGTH
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the...

Next >>