Amphenol RF Cable Assemblies - Coaxial Cables (RF) 095-820-109-10H

Description
CBL ASSY U.FL-FAKRA PL-PL 3.937"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - Coaxial Cables (RF) - 095-820-109-10H - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
095-820-109-10H
Cable Assemblies - Coaxial Cables (RF) 095-820-109-10H
CBL ASSY U.FL-FAKRA PL-PL 3.937"

CBL ASSY U.FL-FAKRA PL-PL 3.937"

Supplier's Site
RF Standard Cable Assembly - 095-820-109-10H - Richardson RFPD
Geneva, IL, United States
RF Standard Cable Assembly
095-820-109-10H
RF Standard Cable Assembly 095-820-109-10H
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Coaxial Cables (RF) - 115-095-820-109-10H-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
115-095-820-109-10H-ND
Coaxial Cables (RF) 115-095-820-109-10H-ND
Cable Assembly Coaxial U.FL (UMCC), AMC to Fakra SMB 1.37mm OD Coaxial Cable 3.937" (100.00mm)

Cable Assembly Coaxial U.FL (UMCC), AMC to Fakra SMB 1.37mm OD Coaxial Cable 3.937" (100.00mm)

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Richardson RFPD DigiKey
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 095-820-109-10H 095-820-109-10H 115-095-820-109-10H-ND
Product Name Cable Assemblies - Coaxial Cables (RF) RF Standard Cable Assembly Coaxial Cables (RF)
Cable Length 0.3281 ft (1.0000 dm) 0.3281 ft (1.0000 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Servo Cable PUR Rexroth Standard - Chainflex® - igusĀ® inc.
Specs
Application Instrumentation and Control; Servo Cable
Cable Shielding Braid
Connector Type Indramat Connector with Flying Leads
View Details
Connecting cable - NEBV-Z3WA2L-R-E-5-N-LE2-S1 - Festo Corporation
Specs
Cable Length 16.4 ft (50 dm)
Connector Type Connection diagram ZC, self-tapping screw
Rated Temperature -10 to 50 C (14 to 122 F)
View Details
H07 V-K Single Fine Wire Stranded - 86023270 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
“N” Series Male Test Cable, RG213/U - 6126 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details