Cable Assembly Coaxial U.FL (UMCC), AMC to Fakra SMB 1.37mm OD Coaxial Cable 5.906" (150.00mm)
RF Cable Assemblies FKRA(M)-AMC(M)1.37MM
FAKRA Bulkhead Straight Plug, IP-67, to AMC Right Angle Plug, 1.37mm Micro Cable, 150 mm
RF CABLE ASSY, PLUG SMB-R/A AMC, 5.9"; Connector Type A:FAKRA Bulkhead Straight Plug; Connector Type B:AMC Right Angle Plug; Coaxial Cable Type:1.37mm; Impedance:50ohm; Cable Length - Imperial:5.9"; Cable Length - Metric:150mm RoHS Compliant: Yes
DigiKey | VAST STOCK CO., LIMITED | Richardson RFPD | Newark, An Avnet Company | |
---|---|---|---|---|
Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
Product Number | ARF3131-ND | 095-820-109-15Z | 095-820-109-15Z | 59AC8553 |
Product Name | Coaxial Cables (RF) | RF Cable Assemblies | RF Standard Cable Assembly | Rf Cable Assy, Plug Smb-R/a Amc, 5.9; Connector Type A Amphenol Rf |
Application | RF | RF | RF | RF |
Cable Type | Coaxial | Coaxial | ||
Cable Length | 0.4922 ft (1.5 dm) | 0.4921 ft (1.5 dm) | 0.4925 ft (1.5 dm) | 0.4921 ft (1.5 dm) |
Rated Temperature | -40 to 90 C (-40 to 194 F) |