Amphenol RF Coaxial Cables (RF) 095-725-117-036

Description
Cable Assembly Coaxial SMP to SMP 0.085" Semi-Rigid Cable 36.00" (914.40mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - ARF3407-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
ARF3407-ND
Coaxial Cables (RF) ARF3407-ND
Cable Assembly Coaxial SMP to SMP 0.085" Semi-Rigid Cable 36.00" (914.40mm)

Cable Assembly Coaxial SMP to SMP 0.085" Semi-Rigid Cable 36.00" (914.40mm)

Supplier's Site Datasheet
Cable Assemblies - Coaxial Cables (RF) - 095-725-117-036 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
095-725-117-036
Cable Assemblies - Coaxial Cables (RF) 095-725-117-036
CBL ASSY SMP PLUG TO PLUG 36"

CBL ASSY SMP PLUG TO PLUG 36"

Supplier's Site
RF Cable Assemblies - 095-725-117-036 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
095-725-117-036
RF Cable Assemblies 095-725-117-036
RF Cable Assemblies SMP RA Plg to SMP RA Plg 0.085 Cnfrm 36in

RF Cable Assemblies SMP RA Plg to SMP RA Plg 0.085 Cnfrm 36in

Supplier's Site Datasheet
RF Standard Cable Assembly - 095-725-117-036 - Richardson RFPD
Geneva, IL, United States
RF Standard Cable Assembly
095-725-117-036
RF Standard Cable Assembly 095-725-117-036
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Smp Ra Plug To Smp Ra Plug On 0.085 Conformable Cable, 36 Inches Rohs Compliant Amphenol Rf - 95AC4483 - Newark, An Avnet Company
Chicago, IL, United States
Smp Ra Plug To Smp Ra Plug On 0.085 Conformable Cable, 36 Inches Rohs Compliant Amphenol Rf
95AC4483
Smp Ra Plug To Smp Ra Plug On 0.085 Conformable Cable, 36 Inches Rohs Compliant Amphenol Rf 95AC4483
SMP RA PLUG TO SMP RA PLUG ON 0.085 CONFORMABLE CABLE, 36 INCHES ROHS COMPLIANT: YES

SMP RA PLUG TO SMP RA PLUG ON 0.085 CONFORMABLE CABLE, 36 INCHES ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED Richardson RFPD Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number ARF3407-ND 095-725-117-036 095-725-117-036 095-725-117-036 95AC4483
Product Name Coaxial Cables (RF) Cable Assemblies - Coaxial Cables (RF) RF Cable Assemblies RF Standard Cable Assembly Smp Ra Plug To Smp Ra Plug On 0.085 Conformable Cable, 36 Inches Rohs Compliant Amphenol Rf
Application RF RF RF
Cable Type Coaxial
Cable Length 3 ft (9.14 dm) 3 ft (9.14 dm) 3 ft (9.14 dm) 3 ft (9.14 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Harness Cable - Chainflex®  AB - igusĀ® inc.
Specs
Application Instrumentation and Control; Extender Cable; Motor Feedback Cable
Cable Shielding Braid
Connector Type Allen Bradley® Connectors
View Details
Connecting cable - NEBC-C-S1WA9HS-K-2.5-N-B-LE5-PT-S10 - Festo Corporation
Specs
Cable Length 8.2 ft (25 dm)
Connector Type Sub-D
Rated Temperature -5 to 60 C (23 to 140 F)
View Details
H07 V-K Single Fine Wire Stranded - 86023240 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
BNC Male to UHF Male Test Cable, RG58C/U - 1027 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details