Amphenol RF RF Standard Cable Assembly 095-850-155M200

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Standard Cable Assembly - 95-850-155M200 - Richardson RFPD
Geneva, IL, United States
RF Standard Cable Assembly
95-850-155M200
RF Standard Cable Assembly 95-850-155M200
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Cable Assemblies - Coaxial Cables (RF) - 095-850-155M200 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
095-850-155M200
Cable Assemblies - Coaxial Cables (RF) 095-850-155M200
CBL ASSY 1.0/2.3-HDBNC PL-P 6.6'

CBL ASSY 1.0/2.3-HDBNC PL-P 6.6'

Supplier's Site
Coaxial Cables (RF) - 95-850-155M200-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
95-850-155M200-ND
Coaxial Cables (RF) 95-850-155M200-ND
Cable Assembly Coaxial 1.0/2.3 to HD-BNC Belden 1855A 78.7" (2.0m) 6.6'

Cable Assembly Coaxial 1.0/2.3 to HD-BNC Belden 1855A 78.7" (2.0m) 6.6'

Supplier's Site Datasheet
RF Cable Assemblies - 095-850-155M200 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
095-850-155M200
RF Cable Assemblies 095-850-155M200
RF Cable Assemblies HD-BNC SR PL-1.0/2.3 SR PL 1855A 2.00 M

RF Cable Assemblies HD-BNC SR PL-1.0/2.3 SR PL 1855A 2.00 M

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD Acme Chip Technology Co., Limited DigiKey VAST STOCK CO., LIMITED
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 95-850-155M200 095-850-155M200 95-850-155M200-ND 095-850-155M200
Product Name RF Standard Cable Assembly Cable Assemblies - Coaxial Cables (RF) Coaxial Cables (RF) RF Cable Assemblies
Application RF RF RF
Cable Length 6.56 ft (19.99 dm) 6.56 ft (19.99 dm) 6.56 ft (20 dm)
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Servo Cable PUR Rexroth Standard - Chainflex® - igusĀ® inc.
Specs
Application Instrumentation and Control; Servo Cable
Cable Shielding Braid
Connector Type Indramat Connector with Flying Leads
View Details
Connecting cable - NEBB-M12G5-P-10-LE4 - Festo Corporation
Specs
Cable Length 32.81 ft (100 dm)
Connector Type M12x1 A-coded as per EN 61076-2-101
Standards / Certifications Wire colors and connection numbers as per EN 60947-5-2 EN 61076-2-101
View Details
2 suppliers
H07 V-K Single Fine Wire Stranded - 86023130 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
1/4″ Phone Plug to XK Micro-Hook, Audio Test Cable - 2520XK - E-Z-HOOK, a division of Tektest, Inc.
Specs
Application Telecommunications
Product Type Phone Cord
Cable Type Coaxial
View Details