Amphenol RF Coaxial Cables (RF) 095-850-131M075

Description
Cable Assembly Coaxial BNC to HD-BNC Belden 1694A 29.53" (750.00mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - ARF2639-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
ARF2639-ND
Coaxial Cables (RF) ARF2639-ND
Cable Assembly Coaxial BNC to HD-BNC Belden 1694A 29.53" (750.00mm)

Cable Assembly Coaxial BNC to HD-BNC Belden 1694A 29.53" (750.00mm)

Supplier's Site Datasheet
Yishun, Singapore
Coaxial Cables (RF) - 095-850-131M075
770879-095-850-131M075
Coaxial Cables (RF) - 095-850-131M075 770879-095-850-131M075
Manufacturer: Amphenol RF Division Win Source Part Number: 770879-095-850-131M0 75 Operating Temperature Range: 0°C ~ 50°C Features: Shielded Gender: Male to Male Length: 29.53" (750.00mm) Cable Type: Belden 1694A Frequency - Max: 3GHz Impedance: 75 Ohm Style: BNC to HD-BNC 1st Connector: BNC Male Plug 2nd Connector: HD-BNC Male Plug Family Name: 095-850 Categories: Cable Assemblies ECCN: EAR99 Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: Amphenol RF Division
Win Source Part Number: 770879-095-850-131M075
Operating Temperature Range: 0°C ~ 50°C
Features: Shielded
Gender: Male to Male
Length: 29.53" (750.00mm)
Cable Type: Belden 1694A
Frequency - Max: 3GHz
Impedance: 75 Ohm
Style: BNC to HD-BNC
1st Connector: BNC Male Plug
2nd Connector: HD-BNC Male Plug
Family Name: 095-850
Categories: Cable Assemblies
ECCN: EAR99
Estimated EOL Date: 2024
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Supplier's Site Datasheet
RF Cable Assemblies - 095-850-131M075 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
095-850-131M075
RF Cable Assemblies 095-850-131M075
RF Cable Assemblies HD BNC STR Plug- BNC PLG Belden1855A .75M

RF Cable Assemblies HD BNC STR Plug- BNC PLG Belden1855A .75M

Supplier's Site Datasheet
RF Standard Cable Assembly - 095-850-131M075 - Richardson RFPD
Geneva, IL, United States
RF Standard Cable Assembly
095-850-131M075
RF Standard Cable Assembly 095-850-131M075
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Cable Assemblies - Coaxial Cables (RF) - 095-850-131M075 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
095-850-131M075
Cable Assemblies - Coaxial Cables (RF) 095-850-131M075
CBL ASSY BNC-HDBNC PLG-PL 29.53"

CBL ASSY BNC-HDBNC PLG-PL 29.53"

Supplier's Site
Rf Coax, Hd-Bnc Plug-Bnc Plug, 0.75M; Connector Type A Amphenol Rf - 14AC2334 - Newark, An Avnet Company
Chicago, IL, United States
Rf Coax, Hd-Bnc Plug-Bnc Plug, 0.75M; Connector Type A Amphenol Rf
14AC2334
Rf Coax, Hd-Bnc Plug-Bnc Plug, 0.75M; Connector Type A Amphenol Rf 14AC2334
RF COAX, HD-BNC PLUG-BNC PLUG, 0.75M; Connector Type A:HD-BNC Straight Plug; Connector Type B:BNC Straight Plug; Coaxial Cable Type:Belden 1694A; Impedance:75ohm; Cable Length - Imperial:29.53"; Cable Length - Metric:750mm RoHS Compliant: Yes

RF COAX, HD-BNC PLUG-BNC PLUG, 0.75M; Connector Type A:HD-BNC Straight Plug; Connector Type B:BNC Straight Plug; Coaxial Cable Type:Belden 1694A; Impedance:75ohm; Cable Length - Imperial:29.53"; Cable Length - Metric:750mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Richardson RFPD Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number ARF2639-ND 770879-095-850-131M075 095-850-131M075 095-850-131M075 095-850-131M075 14AC2334
Product Name Coaxial Cables (RF) Coaxial Cables (RF) - 095-850-131M075 RF Cable Assemblies RF Standard Cable Assembly Cable Assemblies - Coaxial Cables (RF) Rf Coax, Hd-Bnc Plug-Bnc Plug, 0.75M; Connector Type A Amphenol Rf
Application RF RF RF RF
Cable Type Coaxial Coaxial
Cable Length 2.46 ft (7.5 dm) 2.46 ft (7.5 dm) 2.46 ft (7.5 dm) 2.46 ft (7.5 dm) 2.46 ft (7.5 dm)
Connector Type BNC BNC; HD-BNC Straight Plug
Unlock Full Specs
to access all available technical data

Similar Products

Servo Cable PUR Rexroth Standard - Chainflex® - igus® inc.
Specs
Application Instrumentation and Control; Servo Cable
Cable Shielding Braid
Connector Type Indramat Connector with Flying Leads
View Details
Connecting cable - NEBC-LE4-ES-5-D12G4-ET - Festo Corporation
Specs
Cable Length 16.4 ft (50 dm)
Standards / Certifications EN 61076-2-101
Rated Temperature -25 to 80 C (-13 to 176 F)
View Details
Light Blue PVC Single Wire - 55011590 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
Female BNC Breakout to 0.140″ Spade Lugs - 1007-6 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.3333 ft (1.02 dm)
Connector Type BNC
View Details