Amphenol Corporation RF Cable Assemblies 095-725-115-080

Description
RF Cable Assemblies SMPM S Plg-SMPM Rt A 0.047 Conf.Cbl,8in
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Cable Assemblies - 095-725-115-080 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
095-725-115-080
RF Cable Assemblies 095-725-115-080
RF Cable Assemblies SMPM S Plg-SMPM Rt A 0.047 Conf.Cbl,8in

RF Cable Assemblies SMPM S Plg-SMPM Rt A 0.047 Conf.Cbl,8in

Supplier's Site Datasheet
RF Standard Cable Assembly - 095-725-115-080 - Richardson RFPD
Geneva, IL, United States
RF Standard Cable Assembly
095-725-115-080
RF Standard Cable Assembly 095-725-115-080
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Cable Assemblies - Coaxial Cables (RF) - 095-725-115-080 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
095-725-115-080
Cable Assemblies - Coaxial Cables (RF) 095-725-115-080
CBL ASSY SMPM PLUG TO PLUG 8"

CBL ASSY SMPM PLUG TO PLUG 8"

Supplier's Site
Rf Cable, Smpm Plug-R/a Plug, 8; Connector To Connector Amphenol Rf - 33AH2506 - Newark, An Avnet Company
Chicago, IL, United States
Rf Cable, Smpm Plug-R/a Plug, 8; Connector To Connector Amphenol Rf
33AH2506
Rf Cable, Smpm Plug-R/a Plug, 8; Connector To Connector Amphenol Rf 33AH2506
RF CABLE, SMPM PLUG-R/A PLUG, 8"; Connector to Connector:SMPM Plug to 90° SMPM Plug; Coaxial Cable Type:0.047" Semi Rigid; Impedance:50ohm; Cable Length - Imperial:8"; Cable Length - Metric:203mm; Jacket Color:-; Product Range:- RoHS Compliant: Yes

RF CABLE, SMPM PLUG-R/A PLUG, 8"; Connector to Connector:SMPM Plug to 90° SMPM Plug; Coaxial Cable Type:0.047" Semi Rigid; Impedance:50ohm; Cable Length - Imperial:8"; Cable Length - Metric:203mm; Jacket Color:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Richardson RFPD Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 095-725-115-080 095-725-115-080 095-725-115-080 33AH2506
Product Name RF Cable Assemblies RF Standard Cable Assembly Cable Assemblies - Coaxial Cables (RF) Rf Cable, Smpm Plug-R/a Plug, 8; Connector To Connector Amphenol Rf
Application RF RF RF
Unlock Full Specs
to access all available technical data

Similar Products

Servo Cable PUR Rexroth Standard - Chainflex® - igus® inc.
Specs
Application Instrumentation and Control; Servo Cable
Cable Shielding Braid
Connector Type Indramat Connector with Flying Leads
View Details
Connecting cable - NEBC-F12G8-KH-1-N-S-F12G8 - Festo Corporation
Specs
Cable Length 3.28 ft (10 dm)
Connector Type M12x1, with Festo-specific coding
Rated Temperature -25 to 70 C (-13 to 158 F)
View Details
Green/Yellow PVC Single Wire - 56020030 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
Male BNC Breakout to XR Mini-Hooks - 1010XR - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.7500 ft (2.29 dm)
Connector Type BNC
View Details