Amphenol RF RF Standard Cable Assembly 095-850-157M100

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Standard Cable Assembly - 95-850-157M100 - Richardson RFPD
Geneva, IL, United States
RF Standard Cable Assembly
95-850-157M100
RF Standard Cable Assembly 95-850-157M100
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
RF Cable Assemblies - 095-850-157M100 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
095-850-157M100
RF Cable Assemblies 095-850-157M100
RF Cable Assemblies HD-BNC SR PL-1.0/2.3 SR PL 1694A 1.00 M

RF Cable Assemblies HD-BNC SR PL-1.0/2.3 SR PL 1694A 1.00 M

Supplier's Site Datasheet
Coaxial Cables (RF) - 095-850-157M100-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
095-850-157M100-ND
Coaxial Cables (RF) 095-850-157M100-ND
Cable Assembly Coaxial 1.0/2.3 to HD-BNC Belden 1694A 39.4" (1.0m) 3.3'

Cable Assembly Coaxial 1.0/2.3 to HD-BNC Belden 1694A 39.4" (1.0m) 3.3'

Supplier's Site Datasheet
Cable Assemblies - Coaxial Cables (RF) - 095-850-157M100 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
095-850-157M100
Cable Assemblies - Coaxial Cables (RF) 095-850-157M100
CBL ASSY 1.0/2.3-HDBNC PL-P 3.3'

CBL ASSY 1.0/2.3-HDBNC PL-P 3.3'

Supplier's Site

Technical Specifications

  Richardson RFPD VAST STOCK CO., LIMITED DigiKey Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 95-850-157M100 095-850-157M100 095-850-157M100-ND 095-850-157M100
Product Name RF Standard Cable Assembly RF Cable Assemblies Coaxial Cables (RF) Cable Assemblies - Coaxial Cables (RF)
Application RF RF RF
Product Type Belden 1694A
Cable Length 3.28 ft (10 dm) 3.28 ft (10.01 dm) 3.28 ft (10.01 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Harness Cable - Chainflex®  AB - igusĀ® inc.
Specs
Application Instrumentation and Control; Extender Cable; Motor Feedback Cable
Cable Shielding Braid
Connector Type Allen Bradley® Connectors
View Details
T-adapter - FB-TA-M12-5POL - Festo Corporation
Specs
Connector Type Plugs/sockets 5-pin M12x1/M12x1
Rated Temperature -25 to 90 C (-13 to 194 F)
View Details
Blue H05 V-K Single Fine Wire Stranded - 86023210 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
Stacking Double Banana Plug to Cable Only, RG58C/U - 1252 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details