Amphenol RF RF Cable Assemblies 095-850-156M025

Description
RF Cable Assemblies HD-BNC SR PL-1.0/2.3 SR PL 1505A 0.25 M
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Cable Assemblies - 095-850-156M025 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
095-850-156M025
RF Cable Assemblies 095-850-156M025
RF Cable Assemblies HD-BNC SR PL-1.0/2.3 SR PL 1505A 0.25 M

RF Cable Assemblies HD-BNC SR PL-1.0/2.3 SR PL 1505A 0.25 M

Supplier's Site Datasheet
RF Standard Cable Assembly - 95-850-156M025 - Richardson RFPD
Geneva, IL, United States
RF Standard Cable Assembly
95-850-156M025
RF Standard Cable Assembly 95-850-156M025
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Cable Assemblies - Coaxial Cables (RF) - 095-850-156M025 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
095-850-156M025
Cable Assemblies - Coaxial Cables (RF) 095-850-156M025
CBL ASY 1.0/2.3-HDBNC P-P 9.843"

CBL ASY 1.0/2.3-HDBNC P-P 9.843"

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Richardson RFPD Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 095-850-156M025 95-850-156M025 095-850-156M025
Product Name RF Cable Assemblies RF Standard Cable Assembly Cable Assemblies - Coaxial Cables (RF)
Application RF RF
Unlock Full Specs
to access all available technical data

Similar Products

Harness Cable - Chainflex®  AB - igusĀ® inc.
Specs
Application Instrumentation and Control; Extender Cable; Motor Feedback Cable
Cable Shielding Braid
Connector Type Allen Bradley® Connectors
View Details
Connecting cable - NEBV-S1G25-K-10-N-LE25 - Festo Corporation
Specs
Cable Length 32.81 ft (100 dm)
Rated Temperature -5 to 50 C (23 to 122 F)
View Details
H07 V-K Single Fine Wire Stranded - 86023330 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
BNC Male to Test Cable, RG142B/U - 1146 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details