Amphenol RF RF Cable Assemblies 095-725-119-048

Description
RF Cable Assemblies SMP St Plg to SMP St Plg 0.047 CfCbl 48in
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Cable Assemblies - 095-725-119-048 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
095-725-119-048
RF Cable Assemblies 095-725-119-048
RF Cable Assemblies SMP St Plg to SMP St Plg 0.047 CfCbl 48in

RF Cable Assemblies SMP St Plg to SMP St Plg 0.047 CfCbl 48in

Supplier's Site Datasheet
Coaxial Cables (RF) - 115-095-725-119-048-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
115-095-725-119-048-ND
Coaxial Cables (RF) 115-095-725-119-048-ND
Cable Assembly Coaxial SMP to SMP Hand Formable .047 48.0" (1.2m) 4.0'

Cable Assembly Coaxial SMP to SMP Hand Formable .047 48.0" (1.2m) 4.0'

Supplier's Site Datasheet
RF Standard Cable Assembly - 095-725-119-048 - Richardson RFPD
Geneva, IL, United States
RF Standard Cable Assembly
095-725-119-048
RF Standard Cable Assembly 095-725-119-048
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED DigiKey Richardson RFPD
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 095-725-119-048 115-095-725-119-048-ND 095-725-119-048
Product Name RF Cable Assemblies Coaxial Cables (RF) RF Standard Cable Assembly
Application RF RF RF
Unlock Full Specs
to access all available technical data

Similar Products

Servo Cable PUR Rexroth Standard - Chainflex® - igusĀ® inc.
Specs
Application Instrumentation and Control; Servo Cable
Cable Shielding Braid
Connector Type Indramat Connector with Flying Leads
View Details
Connecting cable - NEBV-S1G25-K-2.5-N-LE25 - Festo Corporation
Specs
Cable Length 8.2 ft (25 dm)
Rated Temperature -5 to 50 C (23 to 122 F)
View Details
H07 V-K Single Fine Wire Stranded - 86023070 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
Male BNC Coaxial Test Cable RG58C/U to 0.025″ Square Sockets - 1034 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details