Amphenol RF Cable Assemblies - Coaxial Cables (RF) 095-850-156L050

Description
CBL ASSY 1.0/2.3-HDBNC PL-PL 50'
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - Coaxial Cables (RF) - 095-850-156L050 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
095-850-156L050
Cable Assemblies - Coaxial Cables (RF) 095-850-156L050
CBL ASSY 1.0/2.3-HDBNC PL-PL 50'

CBL ASSY 1.0/2.3-HDBNC PL-PL 50'

Supplier's Site
RF Cable Assemblies - 095-850-156L050 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
095-850-156L050
RF Cable Assemblies 095-850-156L050
RF Cable Assemblies HD-BNC SR PL-1.0/2.3 SR PL 1505A 600 IN

RF Cable Assemblies HD-BNC SR PL-1.0/2.3 SR PL 1505A 600 IN

Supplier's Site Datasheet
RF Standard Cable Assembly - 95-850-156L050 - Richardson RFPD
Geneva, IL, United States
RF Standard Cable Assembly
95-850-156L050
RF Standard Cable Assembly 95-850-156L050
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED Richardson RFPD
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 095-850-156L050 095-850-156L050 95-850-156L050
Product Name Cable Assemblies - Coaxial Cables (RF) RF Cable Assemblies RF Standard Cable Assembly
Cable Length 50 ft (152 dm) 50 ft (152 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Harness Cable - Chainflex®  AB - igusĀ® inc.
Specs
Application Instrumentation and Control; Extender Cable; Motor Feedback Cable
Cable Shielding Braid
Connector Type Allen Bradley® Connectors
View Details
Connecting cable - NEBV-C-S1WA25HS-K-5-N-LE25-S10 - Festo Corporation
Specs
Cable Length 16.4 ft (50 dm)
Connector Type Sub-D
Rated Temperature -5 to 60 C (23 to 140 F)
View Details
Stacking Double Banana Plug Test Cable RG58C/U to XH Macro-Hook and Alligator - 1051XH - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details