Amphenol RF Coaxial Cables (RF) 095-725-119-024

Description
Cable Assembly Coaxial SMP to SMP Hand Formable .047 24.00" (609.60mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 115-095-725-119-024-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
115-095-725-119-024-ND
Coaxial Cables (RF) 115-095-725-119-024-ND
Cable Assembly Coaxial SMP to SMP Hand Formable .047 24.00" (609.60mm)

Cable Assembly Coaxial SMP to SMP Hand Formable .047 24.00" (609.60mm)

Supplier's Site Datasheet
RF Cable Assemblies - 095-725-119-024 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
095-725-119-024
RF Cable Assemblies 095-725-119-024
RF Cable Assemblies SMP St Plg to SMP St Plg 0.047 CfCbl 24in

RF Cable Assemblies SMP St Plg to SMP St Plg 0.047 CfCbl 24in

Supplier's Site Datasheet
RF Standard Cable Assembly - 095-725-119-024 - Richardson RFPD
Geneva, IL, United States
RF Standard Cable Assembly
095-725-119-024
RF Standard Cable Assembly 095-725-119-024
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Richardson RFPD
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 115-095-725-119-024-ND 095-725-119-024 095-725-119-024
Product Name Coaxial Cables (RF) RF Cable Assemblies RF Standard Cable Assembly
Application RF RF RF
Unlock Full Specs
to access all available technical data

Similar Products

Harness Cable - Chainflex®  AB - igusĀ® inc.
Specs
Application Instrumentation and Control; Extender Cable; Motor Feedback Cable
Cable Shielding Braid
Connector Type Allen Bradley® Connectors
View Details
Motor cable - NEBM-M16G8-E-5-Q9-LE8-1 - Festo Corporation
Specs
Cable Length 16.4 ft (50 dm)
Connector Type M16x0.75
Rated Temperature -50 to 90 C (-58 to 194 F)
View Details
H07 V-K Single Fine Wire Stranded - 86023360 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
Female BNC Breakout to 0.250″ Spade Lugs - 1007-25 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.3333 ft (1.02 dm)
Connector Type BNC
View Details