Amphenol RF RF Standard Cable Assembly 095-850-157M300

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Standard Cable Assembly - 95-850-157M300 - Richardson RFPD
Geneva, IL, United States
RF Standard Cable Assembly
95-850-157M300
RF Standard Cable Assembly 95-850-157M300
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
RF Cable Assemblies - 095-850-157M300 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
095-850-157M300
RF Cable Assemblies 095-850-157M300
RF Cable Assemblies HD-BNC SR PL-1.0/2.3 SR PL 1694A 3.00 M

RF Cable Assemblies HD-BNC SR PL-1.0/2.3 SR PL 1694A 3.00 M

Supplier's Site Datasheet
Coaxial Cables (RF) - 095-850-157M300-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
095-850-157M300-ND
Coaxial Cables (RF) 095-850-157M300-ND
Cable Assembly Coaxial 1.0/2.3 to HD-BNC Belden 1694A 118.1" (3.0m) 9.8'

Cable Assembly Coaxial 1.0/2.3 to HD-BNC Belden 1694A 118.1" (3.0m) 9.8'

Supplier's Site Datasheet
Cable Assemblies - Coaxial Cables (RF) - 095-850-157M300 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
095-850-157M300
Cable Assemblies - Coaxial Cables (RF) 095-850-157M300
CBL ASSY 1.0/2.3-HDBNC PL-P 9.8'

CBL ASSY 1.0/2.3-HDBNC PL-P 9.8'

Supplier's Site

Technical Specifications

  Richardson RFPD VAST STOCK CO., LIMITED DigiKey Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 95-850-157M300 095-850-157M300 095-850-157M300-ND 095-850-157M300
Product Name RF Standard Cable Assembly RF Cable Assemblies Coaxial Cables (RF) Cable Assemblies - Coaxial Cables (RF)
Application RF RF RF
Product Type Belden 1694A
Cable Length 9.84 ft (30 dm) 9.84 ft (30 dm) 9.84 ft (30 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Servo Cable PUR Rexroth Standard - Chainflex® - igusĀ® inc.
Specs
Application Instrumentation and Control; Servo Cable
Cable Shielding Braid
Connector Type Indramat Connector with Flying Leads
View Details
Connecting cable - NEBU-M12W5-K-2.5-LE4 - Festo Corporation
Specs
Cable Length 8.2 ft (25 dm)
Connector Type M12x1 A-coded as per EN 61076-2-101
Standards / Certifications EN 61076-2-101 Wire colors and connection numbers as per EN 60947-5-2
View Details
1/4″ Phone Plug to XK Micro-Hook and Miniature Alligator, Audio Test Cable - 2521XK - E-Z-HOOK, a division of Tektest, Inc.
Specs
Application Telecommunications
Product Type Phone Cord
Cable Type Coaxial
View Details