Amphenol RF RF Standard Cable Assembly 095-850-157L050

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Standard Cable Assembly - 95-850-157L050 - Richardson RFPD
Geneva, IL, United States
RF Standard Cable Assembly
95-850-157L050
RF Standard Cable Assembly 95-850-157L050
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Coaxial Cables (RF) - 095-850-157L050-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
095-850-157L050-ND
Coaxial Cables (RF) 095-850-157L050-ND
Cable Assembly Coaxial 1.0/2.3 to HD-BNC Belden 1694A 600.0" (15.2m) 50.0'

Cable Assembly Coaxial 1.0/2.3 to HD-BNC Belden 1694A 600.0" (15.2m) 50.0'

Supplier's Site Datasheet
RF Cable Assemblies - 095-850-157L050 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
095-850-157L050
RF Cable Assemblies 095-850-157L050
RF Cable Assemblies HD-BNC SR PL-1.0/2.3 SR PL 1694A 600 IN

RF Cable Assemblies HD-BNC SR PL-1.0/2.3 SR PL 1694A 600 IN

Supplier's Site Datasheet
Cable Assemblies - Coaxial Cables (RF) - 095-850-157L050 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
095-850-157L050
Cable Assemblies - Coaxial Cables (RF) 095-850-157L050
CBL ASSY 1.0/2.3-HDBNC PL-PL 50'

CBL ASSY 1.0/2.3-HDBNC PL-PL 50'

Supplier's Site

Technical Specifications

  Richardson RFPD DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 95-850-157L050 095-850-157L050-ND 095-850-157L050 095-850-157L050
Product Name RF Standard Cable Assembly Coaxial Cables (RF) RF Cable Assemblies Cable Assemblies - Coaxial Cables (RF)
Application RF RF RF
Cable Type Coaxial
Cable Length 50 ft (152 dm) 50 ft (152 dm) 50 ft (152 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Servo Cable PUR Rexroth Standard - Chainflex® - igusĀ® inc.
Specs
Application Instrumentation and Control; Servo Cable
Cable Shielding Braid
Connector Type Indramat Connector with Flying Leads
View Details
Encoder cable - NEBM-M12G8-E-5-S1G9 - Festo Corporation
Specs
Cable Length 16.4 ft (50 dm)
Connector Type M12x1 A-coded as per EN 61076-2-101
Rated Temperature -40 to 70 C (-40 to 158 F)
View Details
H05 V-K Single Fine Wire Stranded - 86023110 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
Male BNC Breakout to X100W2 Mini-Hooks - 1010W2 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.7500 ft (2.29 dm)
Connector Type BNC
View Details