Amphenol RF Cable Assemblies - Coaxial Cables (RF) 095-850-158M400

Description
CBL ASSY HD-BNC PLUG TO PLUG 4M
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - Coaxial Cables (RF) - 095-850-158M400 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
095-850-158M400
Cable Assemblies - Coaxial Cables (RF) 095-850-158M400
CBL ASSY HD-BNC PLUG TO PLUG 4M

CBL ASSY HD-BNC PLUG TO PLUG 4M

Supplier's Site
RF Standard Cable Assembly - 95-850-158M400 - Richardson RFPD
Geneva, IL, United States
RF Standard Cable Assembly
95-850-158M400
RF Standard Cable Assembly 95-850-158M400
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Coaxial Cables (RF) - 095-850-158M400-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
095-850-158M400-ND
Coaxial Cables (RF) 095-850-158M400-ND
Cable Assembly Coaxial HD-BNC to HD-BNC Belden 1855A 157.5" (4.0m) 13.1'

Cable Assembly Coaxial HD-BNC to HD-BNC Belden 1855A 157.5" (4.0m) 13.1'

Supplier's Site Datasheet
RF Cable Assemblies - 095-850-158M400 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
095-850-158M400
RF Cable Assemblies 095-850-158M400
RF Cable Assemblies HD-BNC SR PL-HD-BNC SR PL 1855A 4 M

RF Cable Assemblies HD-BNC SR PL-HD-BNC SR PL 1855A 4 M

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Richardson RFPD DigiKey VAST STOCK CO., LIMITED
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 095-850-158M400 95-850-158M400 095-850-158M400-ND 095-850-158M400
Product Name Cable Assemblies - Coaxial Cables (RF) RF Standard Cable Assembly Coaxial Cables (RF) RF Cable Assemblies
Cable Length 13.12 ft (40 dm) 13.12 ft (40 dm) 13.12 ft (40 dm)
Application RF RF RF
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Harness Cable - Chainflex®  AB - igusĀ® inc.
Specs
Application Instrumentation and Control; Extender Cable; Motor Feedback Cable
Cable Shielding Braid
Connector Type Allen Bradley® Connectors
View Details
Encoder cable - NEBM-M12G12-RS-15-N-S1G15 - Festo Corporation
Specs
Cable Length 49.21 ft (150 dm)
Connector Type M12x1 A-coded as per EN 61076-2-101
Standards / Certifications DIN 47100 EN 61984
View Details
White PVC Single Wire - 56020080 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
RG58C/U, PE Insulated, Coaxial Cable Spool - 9610 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Product Category Cable
Cable Jacket Polyvinyl Chloride
North American 20 AWG
View Details