Amphenol RF RF Cable Assemblies 095-725-108M075

Description
RF Cable Assemblies SMP STR Plg-SMP STR PLG .085 Confm .75M
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Cable Assemblies - 095-725-108M075 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
095-725-108M075
RF Cable Assemblies 095-725-108M075
RF Cable Assemblies SMP STR Plg-SMP STR PLG .085 Confm .75M

RF Cable Assemblies SMP STR Plg-SMP STR PLG .085 Confm .75M

Supplier's Site Datasheet
RF Standard Cable Assembly - 095-725-108M075 - Richardson RFPD
Geneva, IL, United States
RF Standard Cable Assembly
095-725-108M075
RF Standard Cable Assembly 095-725-108M075
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Cable Assemblies - Coaxial Cables (RF) - 095-725-108M075 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Coaxial Cables (RF)
095-725-108M075
Cable Assemblies - Coaxial Cables (RF) 095-725-108M075
CBL ASSY SMP PLUG TO PLUG 29.53"

CBL ASSY SMP PLUG TO PLUG 29.53"

Supplier's Site
Coaxial Cables (RF) - 095-725-108M075-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
095-725-108M075-ND
Coaxial Cables (RF) 095-725-108M075-ND
Cable Assembly Coaxial SMP to SMP Hand Formable .085 29.53" (750.00mm)

Cable Assembly Coaxial SMP to SMP Hand Formable .085 29.53" (750.00mm)

Supplier's Site Datasheet
Rf Coax, Smp Plug-Smp Plug, 0.75M; Connector Type A Amphenol Rf - 14AC2317 - Newark, An Avnet Company
Chicago, IL, United States
Rf Coax, Smp Plug-Smp Plug, 0.75M; Connector Type A Amphenol Rf
14AC2317
Rf Coax, Smp Plug-Smp Plug, 0.75M; Connector Type A Amphenol Rf 14AC2317
RF COAX, SMP PLUG-SMP PLUG, 0.75M; Connector Type A:SMP Straight Plug; Connector Type B:SMP Straight Plug; Coaxial Cable Type:0.085 Conformable; Impedance:50ohm; Cable Length - Imperial:29.53"; Cable Length - Metric:750mm RoHS Compliant: Yes

RF COAX, SMP PLUG-SMP PLUG, 0.75M; Connector Type A:SMP Straight Plug; Connector Type B:SMP Straight Plug; Coaxial Cable Type:0.085 Conformable; Impedance:50ohm; Cable Length - Imperial:29.53"; Cable Length - Metric:750mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Richardson RFPD Shenzhen Shengyu Electronics Technology Limited DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 095-725-108M075 095-725-108M075 095-725-108M075 095-725-108M075-ND 14AC2317
Product Name RF Cable Assemblies RF Standard Cable Assembly Cable Assemblies - Coaxial Cables (RF) Coaxial Cables (RF) Rf Coax, Smp Plug-Smp Plug, 0.75M; Connector Type A Amphenol Rf
Application RF RF RF RF
Standards / Certifications RoHS RoHS
Cable Length 2.46 ft (7.5 dm) 2.46 ft (7.5 dm) 2.46 ft (7.5 dm) 2.46 ft (7.5 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Harness Cable - Chainflex®  AB - igusĀ® inc.
Specs
Application Instrumentation and Control; Extender Cable; Motor Feedback Cable
Cable Shielding Braid
Connector Type Allen Bradley® Connectors
View Details
Connecting cable - NEBV-Z4WA2L-P-E-0.5-N-M8G3-S1 - Festo Corporation
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Connection diagram ZC, metric screw
Rated Temperature -10 to 50 C (14 to 122 F)
View Details
H07 V-K Single Fine Wire Stranded - 86023180 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
Female BNC Breakout with X100W Mini-Hooks - 1001 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.7500 ft (2.29 dm)
Connector Type BNC
View Details