Amphenol RF RF Cable Assemblies 095-850-159-048

Description
RF Cable Assemblies HD-BNC SR PL-HD-BNC SR PL 1505A 48 IN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Cable Assemblies - 095-850-159-048 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
095-850-159-048
RF Cable Assemblies 095-850-159-048
RF Cable Assemblies HD-BNC SR PL-HD-BNC SR PL 1505A 48 IN

RF Cable Assemblies HD-BNC SR PL-HD-BNC SR PL 1505A 48 IN

Supplier's Site Datasheet
RF Standard Cable Assembly - 95-850-159-048 - Richardson RFPD
Geneva, IL, United States
RF Standard Cable Assembly
95-850-159-048
RF Standard Cable Assembly 95-850-159-048
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Cable Assemblies - Coaxial Cables (RF) - 095-850-159-048 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
095-850-159-048
Cable Assemblies - Coaxial Cables (RF) 095-850-159-048
CBL ASSY HD-BNC PLUG TO PLUG 4'

CBL ASSY HD-BNC PLUG TO PLUG 4'

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Richardson RFPD Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 095-850-159-048 95-850-159-048 095-850-159-048
Product Name RF Cable Assemblies RF Standard Cable Assembly Cable Assemblies - Coaxial Cables (RF)
Application RF RF
Unlock Full Specs
to access all available technical data

Similar Products

Harness Cable - Chainflex®  AB - igusĀ® inc.
Specs
Application Instrumentation and Control; Extender Cable; Motor Feedback Cable
Cable Shielding Braid
Connector Type Allen Bradley® Connectors
View Details
Connecting cable - NEBU-M8G4-R-2-M8G4 - Festo Corporation
Specs
Cable Length 6.56 ft (20 dm)
Connector Type M8x1 A-coded as per EN 61076-2-104
Standards / Certifications Wire colors and connection numbers as per EN 60947-5-2 EN 61076-2-104
View Details
Black PVC Single Wire - 55011560 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
BNC Test Cable, Quick Disconnect, RG58C/U - 1504 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details