Amphenol RF Cable Assemblies - Coaxial Cables (RF) 095-850-156M125

Description
CBL ASSY 1.0/2.3-HDBNC PL-P 4.1'
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - Coaxial Cables (RF) - 095-850-156M125 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
095-850-156M125
Cable Assemblies - Coaxial Cables (RF) 095-850-156M125
CBL ASSY 1.0/2.3-HDBNC PL-P 4.1'

CBL ASSY 1.0/2.3-HDBNC PL-P 4.1'

Supplier's Site
RF Cable Assemblies - 095-850-156M125 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
095-850-156M125
RF Cable Assemblies 095-850-156M125
RF Cable Assemblies HD-BNC SR PL-1.0/2.3 SR PL 1505A 1.25 M

RF Cable Assemblies HD-BNC SR PL-1.0/2.3 SR PL 1505A 1.25 M

Supplier's Site Datasheet
RF Standard Cable Assembly - 95-850-156M125 - Richardson RFPD
Geneva, IL, United States
RF Standard Cable Assembly
95-850-156M125
RF Standard Cable Assembly 95-850-156M125
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED Richardson RFPD
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 095-850-156M125 095-850-156M125 95-850-156M125
Product Name Cable Assemblies - Coaxial Cables (RF) RF Cable Assemblies RF Standard Cable Assembly
Cable Length 4.1 ft (12.5 dm) 4.1 ft (12.5 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Servo Cable PUR Rexroth Standard - Chainflex® - igusĀ® inc.
Specs
Application Instrumentation and Control; Servo Cable
Cable Shielding Braid
Connector Type Indramat Connector with Flying Leads
View Details
Connecting cable - NEBV-S1G25-K-10-N-LE25 - Festo Corporation
Specs
Cable Length 32.81 ft (100 dm)
Rated Temperature -5 to 50 C (23 to 122 F)
View Details
H05 V-K PVC Single Wire - 86023010 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
Male BNC R/A Coaxial Test Cable, RG174/U - 4126 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details