Amphenol Corporation RF Standard Cable Assembly 095-725-112-360

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Standard Cable Assembly - 095-725-112-360 - Richardson RFPD
Geneva, IL, United States
RF Standard Cable Assembly
095-725-112-360
RF Standard Cable Assembly 095-725-112-360
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
RF Cable Assemblies - 095-725-112-360 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
095-725-112-360
RF Cable Assemblies 095-725-112-360
RF Cable Assemblies SMPM TO SMPM ST PLG .047 CONF CBL 36 IN

RF Cable Assemblies SMPM TO SMPM ST PLG .047 CONF CBL 36 IN

Supplier's Site Datasheet
Cable Assemblies - Coaxial Cables (RF) - 095-725-112-360 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Coaxial Cables (RF)
095-725-112-360
Cable Assemblies - Coaxial Cables (RF) 095-725-112-360
CBL ASSY SMPM PLUG TO PLUG 36"

CBL ASSY SMPM PLUG TO PLUG 36"

Supplier's Site
Rf Coax, Smpm Plug-Smpm Plug, 914Mm; Connector Type A Amphenol Rf - 18AC0966 - Newark, An Avnet Company
Chicago, IL, United States
Rf Coax, Smpm Plug-Smpm Plug, 914Mm; Connector Type A Amphenol Rf
18AC0966
Rf Coax, Smpm Plug-Smpm Plug, 914Mm; Connector Type A Amphenol Rf 18AC0966
RF COAX, SMPM PLUG-SMPM PLUG, 914MM; Connector Type A:SMPM Straight Plug; Connector Type B:SMPM Straight Plug; Coaxial Cable Type:0.047" Semi Rigid; Impedance:50ohm; Cable Length - Imperial:36"; Cable Length - Metric:914mm RoHS Compliant: Yes

RF COAX, SMPM PLUG-SMPM PLUG, 914MM; Connector Type A:SMPM Straight Plug; Connector Type B:SMPM Straight Plug; Coaxial Cable Type:0.047" Semi Rigid; Impedance:50ohm; Cable Length - Imperial:36"; Cable Length - Metric:914mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 095-725-112-360 095-725-112-360 095-725-112-360 18AC0966
Product Name RF Standard Cable Assembly RF Cable Assemblies Cable Assemblies - Coaxial Cables (RF) Rf Coax, Smpm Plug-Smpm Plug, 914Mm; Connector Type A Amphenol Rf
Application RF RF RF
Cable Length 3 ft (9.14 dm) 3 ft (9.14 dm) 3 ft (9.14 dm) 3 ft (9.14 dm)
Gender Male-Male
Product Type 0.047 Flexible Coax
Unlock Full Specs
to access all available technical data

Similar Products

Servo Cable PUR Rexroth Standard - Chainflex® - igusĀ® inc.
Specs
Application Instrumentation and Control; Servo Cable
Cable Shielding Braid
Connector Type Indramat Connector with Flying Leads
View Details
Connecting cable - NEBV-C-S1WA25HS-K-10-N-LE25-S10 - Festo Corporation
Specs
Cable Length 32.81 ft (100 dm)
Connector Type Sub-D
Rated Temperature -5 to 60 C (23 to 140 F)
View Details
Brown PVC Single Wire - 55010832 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
Stacking Double Banana Plug Test Cable RG58C/U to XM Micro-Hook and Miniature Alligator - 1051XM - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details