CBL ASSY SMPM PLUG TO PLUG 5"
RF Cable Assemblies SMPM TO SMPM ST PLG .047 CONF CBL 5 IN
Cable Assembly Coaxial SMPM to SMPM 0.047" Semi-Rigid Cable 5.000" (127.00mm)
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
RF COAX, SMPM PLUG-SMPM PLUG, 127MM; Connector Type A:SMPM Straight Plug; Connector Type B:SMPM Straight Plug; Coaxial Cable Type:0.047" Semi Rigid; Impedance:50ohm; Cable Length - Imperial:5"; Cable Length - Metric:127mm RoHS Compliant: Yes
Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | DigiKey | Richardson RFPD | Newark, An Avnet Company | |
---|---|---|---|---|---|
Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
Product Number | 095-725-112-050 | 095-725-112-050 | ARF2649-ND | 095-725-112-050 | 18AC0956 |
Product Name | Cable Assemblies - Coaxial Cables (RF) | RF Cable Assemblies | Coaxial Cables (RF) | RF Standard Cable Assembly | Rf Coax, Smpm Plug-Smpm Plug, 127Mm; Connector Type A Amphenol Rf |
Cable Length | 0.4167 ft (1.27 dm) | 0.4167 ft (1.27 dm) | 0.4167 ft (1.27 dm) | 0.4167 ft (1.27 dm) | 0.4167 ft (1.27 dm) |
Rated Temperature | -20 to 75 C (-4 to 167 F) | -20 to 75 C (-4 to 167 F) | |||
Application | RF | RF | RF | RF | |
Product Type | 0.047 Flexible Coax |