Amphenol Corporation RF Standard Cable Assembly 095-725-115-040

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Standard Cable Assembly - 095-725-115-040 - Richardson RFPD
Geneva, IL, United States
RF Standard Cable Assembly
095-725-115-040
RF Standard Cable Assembly 095-725-115-040
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Cable Assemblies - Coaxial Cables (RF) - 095-725-115-040 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
095-725-115-040
Cable Assemblies - Coaxial Cables (RF) 095-725-115-040
CBL ASSY SMPM PLUG TO PLUG 4"

CBL ASSY SMPM PLUG TO PLUG 4"

Supplier's Site
RF Cable Assemblies - 095-725-115-040 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
095-725-115-040
RF Cable Assemblies 095-725-115-040
RF Cable Assemblies SMPM S Plg-SMPM Rt A 0.047 Conf.Cbl,4in

RF Cable Assemblies SMPM S Plg-SMPM Rt A 0.047 Conf.Cbl,4in

Supplier's Site Datasheet
Rf Cable, Smpm Plug-R/a Plug, 4; Connector To Connector Amphenol Rf - 33AH2502 - Newark, An Avnet Company
Chicago, IL, United States
Rf Cable, Smpm Plug-R/a Plug, 4; Connector To Connector Amphenol Rf
33AH2502
Rf Cable, Smpm Plug-R/a Plug, 4; Connector To Connector Amphenol Rf 33AH2502
RF CABLE, SMPM PLUG-R/A PLUG, 4"; Connector to Connector:SMPM Plug to 90° SMPM Plug; Coaxial Cable Type:0.047" Semi Rigid; Impedance:50ohm; Cable Length - Imperial:4"; Cable Length - Metric:102mm; Jacket Color:-; Product Range:- RoHS Compliant: Yes

RF CABLE, SMPM PLUG-R/A PLUG, 4"; Connector to Connector:SMPM Plug to 90° SMPM Plug; Coaxial Cable Type:0.047" Semi Rigid; Impedance:50ohm; Cable Length - Imperial:4"; Cable Length - Metric:102mm; Jacket Color:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 095-725-115-040 095-725-115-040 095-725-115-040 33AH2502
Product Name RF Standard Cable Assembly Cable Assemblies - Coaxial Cables (RF) RF Cable Assemblies Rf Cable, Smpm Plug-R/a Plug, 4; Connector To Connector Amphenol Rf
Application RF RF RF
Unlock Full Specs
to access all available technical data

Similar Products

Harness Cable - Chainflex®  AB - igus® inc.
Specs
Application Instrumentation and Control; Extender Cable; Motor Feedback Cable
Cable Shielding Braid
Connector Type Allen Bradley® Connectors
View Details
Connecting cable - NEBB-M8G4-P-5-LE4 - Festo Corporation
Specs
Cable Length 16.4 ft (50 dm)
Connector Type M8x1 A-coded as per EN 61076-2-104
Standards / Certifications EN 61076-2-104 Wire colors and connection numbers as per EN 60947-5-2
View Details
2 suppliers
H07 V-K Single Fine Wire Stranded - 86023040 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
Variable Spacing Probe to Shrouded R/A Banana Plugs, Activation Switch - 4085 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
View Details