Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
RF Cable Assemblies SMP RA Plg to SMP RA Plg 0.085 Cnfrm 24in
Cable Assembly Coaxial SMP to SMP 0.085" Semi-Rigid Cable 24.00" (609.60mm)
SMP RA PLUG TO SMP RA PLUG ON 0.085 CONFORMABLE CABLE, 24 INCHES ROHS COMPLIANT: YES
Richardson RFPD | VAST STOCK CO., LIMITED | DigiKey | Newark, An Avnet Company | |
---|---|---|---|---|
Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
Product Number | 095-725-117-024 | 095-725-117-024 | ARF3406-ND | 95AC4482 |
Product Name | RF Standard Cable Assembly | RF Cable Assemblies | Coaxial Cables (RF) | Smp Ra Plug To Smp Ra Plug On 0.085 Conformable Cable, 24 Inches Rohs Compliant Amphenol Rf |
Application | RF | RF | RF | |
Cable Length | 2 ft (6.1 dm) | 2 ft (6.1 dm) | 2 ft (6.1 dm) | |
Gender | Male-Male |