Amphenol RF RF Cable Assemblies 095-850-156-048

Description
RF Cable Assemblies HD-BNC SR PL-1.0/2.3 SR PL 1505A 48 IN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Cable Assemblies - 095-850-156-048 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
095-850-156-048
RF Cable Assemblies 095-850-156-048
RF Cable Assemblies HD-BNC SR PL-1.0/2.3 SR PL 1505A 48 IN

RF Cable Assemblies HD-BNC SR PL-1.0/2.3 SR PL 1505A 48 IN

Supplier's Site Datasheet
Cable Assemblies - Coaxial Cables (RF) - 095-850-156-048 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
095-850-156-048
Cable Assemblies - Coaxial Cables (RF) 095-850-156-048
CBL ASSY 1.0/2.3-HDBNC PLG-PL 4'

CBL ASSY 1.0/2.3-HDBNC PLG-PL 4'

Supplier's Site
RF Standard Cable Assembly - 95-850-156-048 - Richardson RFPD
Geneva, IL, United States
RF Standard Cable Assembly
95-850-156-048
RF Standard Cable Assembly 95-850-156-048
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited Richardson RFPD
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 095-850-156-048 095-850-156-048 95-850-156-048
Product Name RF Cable Assemblies Cable Assemblies - Coaxial Cables (RF) RF Standard Cable Assembly
Application RF RF
Unlock Full Specs
to access all available technical data

Similar Products

Harness Cable - Chainflex®  AB - igusĀ® inc.
Specs
Application Instrumentation and Control; Extender Cable; Motor Feedback Cable
Cable Shielding Braid
Connector Type Allen Bradley® Connectors
View Details
Connecting cable - NEBV-S1WA25-K-2.5-N-LE25-S9 - Festo Corporation
Specs
Cable Length 8.2 ft (25 dm)
Connector Type Sub-D
Rated Temperature -35 to 80 C (-31 to 176 F)
View Details
Green/Yellow PVC Single Wire - 55010840 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
SMA Female to Male Test Cable, RG174/U - 4525 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Gender Male-Female
View Details