Amphenol RF Coaxial Cables (RF) 095-725-120-010

Description
Cable Assembly Coaxial SMP to SMP Hand Formable .047 10.000" (254.00mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 115-095-725-120-010-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
115-095-725-120-010-ND
Coaxial Cables (RF) 115-095-725-120-010-ND
Cable Assembly Coaxial SMP to SMP Hand Formable .047 10.000" (254.00mm)

Cable Assembly Coaxial SMP to SMP Hand Formable .047 10.000" (254.00mm)

Supplier's Site Datasheet
RF Standard Cable Assembly - 095-725-120-010 - Richardson RFPD
Geneva, IL, United States
RF Standard Cable Assembly
095-725-120-010
RF Standard Cable Assembly 095-725-120-010
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
RF Cable Assemblies - 095-725-120-010 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
095-725-120-010
RF Cable Assemblies 095-725-120-010
RF Cable Assemblies SMP St Plg to SMP RA Plg 0.047 CfCbl 10in

RF Cable Assemblies SMP St Plg to SMP RA Plg 0.047 CfCbl 10in

Supplier's Site Datasheet

Technical Specifications

  DigiKey Richardson RFPD VAST STOCK CO., LIMITED
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 115-095-725-120-010-ND 095-725-120-010 095-725-120-010
Product Name Coaxial Cables (RF) RF Standard Cable Assembly RF Cable Assemblies
Application RF RF RF
Unlock Full Specs
to access all available technical data

Similar Products

Servo Cable PUR Rexroth Standard - Chainflex® - igusĀ® inc.
Specs
Application Instrumentation and Control; Servo Cable
Cable Shielding Braid
Connector Type Indramat Connector with Flying Leads
View Details
Connecting cable - KMP6-25P-12-5 - Festo Corporation
Specs
Cable Length 16.4 ft (50 dm)
Connector Type Sub-D
Standards / Certifications DIN 41652
View Details
H07 V-K Single Fine Wire Stranded - 86023240 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
BNC Male, Double Shielded Video Back Panel Coaxial Test Cable - 7026 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Application Video
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details