Cable Assembly Coaxial BNC to HD-BNC Belden 1694A 12.00" (304.80mm)
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
RF Cable Assemblies HD-BNC Plug/BNC Jack BELDEN 1694A 12 in.
CBL ASSY BNC-HDBNC JACK-PLUG 12"
DigiKey | Richardson RFPD | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
---|---|---|---|---|
Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
Product Number | ARF2326-ND | 095-666-44882-2 | 095-666-44882-2 | 095-666-44882-2 |
Product Name | Coaxial Cables (RF) | RF Standard Cable Assembly | RF Cable Assemblies | Cable Assemblies - Coaxial Cables (RF) |
Application | RF | RF | RF | |
Cable Type | Coaxial | |||
Cable Length | 1 ft (3.05 dm) | 1 ft (3.05 dm) | 1 ft (3.05 dm) | 1 ft (3.05 dm) |
Connector Type | BNC |