Amphenol RF Coaxial Cables (RF) 095-725-107-360

Description
Cable Assembly Coaxial SMP to SMP TFlex-405 36.00" (914.40mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - ARF2308-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
ARF2308-ND
Coaxial Cables (RF) ARF2308-ND
Cable Assembly Coaxial SMP to SMP TFlex-405 36.00" (914.40mm)

Cable Assembly Coaxial SMP to SMP TFlex-405 36.00" (914.40mm)

Supplier's Site Datasheet
RF Cable Assemblies - 095-725-107-360 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
095-725-107-360
RF Cable Assemblies 095-725-107-360
RF Cable Assemblies SMP STR Plg-SMP STR Plg Tflex 405Cbl36IN

RF Cable Assemblies SMP STR Plg-SMP STR Plg Tflex 405Cbl36IN

Supplier's Site Datasheet
Cable Assemblies - Coaxial Cables (RF) - 095-725-107-360 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
095-725-107-360
Cable Assemblies - Coaxial Cables (RF) 095-725-107-360
CBL ASSY SMP PLUG TO PLUG 36"

CBL ASSY SMP PLUG TO PLUG 36"

Supplier's Site
Yishun, Singapore
Coaxial Cables (RF) - 095-725-107-360
793148-095-725-107-360
Coaxial Cables (RF) - 095-725-107-360 793148-095-725-107-360
Manufacturer: Amphenol RF Division Win Source Part Number: 793148-095-725-107-3 60 Series: SMP Gender: Female to Female Length: 36.00" (914.40mm) Cable Type: TFLex-405 Frequency - Max: 20GHz Impedance: 50 Ohm Style: SMP to SMP 1st Connector: SMP Female Plug 2nd Connector: SMP Female Plug Family Name: 095 Categories: Cable Assemblies Introduction Date: January 01, 2000 ECCN: EAR99 Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited

Manufacturer: Amphenol RF Division
Win Source Part Number: 793148-095-725-107-360
Series: SMP
Gender: Female to Female
Length: 36.00" (914.40mm)
Cable Type: TFLex-405
Frequency - Max: 20GHz
Impedance: 50 Ohm
Style: SMP to SMP
1st Connector: SMP Female Plug
2nd Connector: SMP Female Plug
Family Name: 095
Categories: Cable Assemblies
Introduction Date: January 01, 2000
ECCN: EAR99
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited

Supplier's Site Datasheet
RF Standard Cable Assembly - 95-725-107-360 - Richardson RFPD
Geneva, IL, United States
RF Standard Cable Assembly
95-725-107-360
RF Standard Cable Assembly 95-725-107-360
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited Win Source Electronics Richardson RFPD
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number ARF2308-ND 095-725-107-360 095-725-107-360 793148-095-725-107-360 95-725-107-360
Product Name Coaxial Cables (RF) RF Cable Assemblies Cable Assemblies - Coaxial Cables (RF) Coaxial Cables (RF) - 095-725-107-360 RF Standard Cable Assembly
Application RF RF RF
Cable Type Coaxial Coaxial
Cable Length 3 ft (9.14 dm) 3 ft (9.14 dm) 3 ft (9.14 dm) 3 ft (9.14 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Servo Cable PUR Rexroth Standard - Chainflex® - igusĀ® inc.
Specs
Application Instrumentation and Control; Servo Cable
Cable Shielding Braid
Connector Type Indramat Connector with Flying Leads
View Details
Connecting cable - NEBV-A1W3-K-0.6-N-M12W3 - Festo Corporation
Specs
Cable Length 1.97 ft (6 dm)
Connector Type Connection diagram form A based on EN 175301-803
Rated Temperature -25 to 80 C (-13 to 176 F)
View Details
H07 V-K Single Fine Wire Stranded - 86023130 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
Male BNC Coaxial Test Cable RG58C/U to Alligator Clips - 1029 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details