Amphenol RF RF Standard Cable Assembly 095-725-108M050

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Standard Cable Assembly - 095-725-108M050 - Richardson RFPD
Geneva, IL, United States
RF Standard Cable Assembly
095-725-108M050
RF Standard Cable Assembly 095-725-108M050
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
RF Cable Assemblies - 095-725-108M050 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
095-725-108M050
RF Cable Assemblies 095-725-108M050
RF Cable Assemblies SMP STR Plg-SMP STR PLG .085 Confm .5M

RF Cable Assemblies SMP STR Plg-SMP STR PLG .085 Confm .5M

Supplier's Site Datasheet
Coaxial Cables (RF) - ARF2631-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
ARF2631-ND
Coaxial Cables (RF) ARF2631-ND
Cable Assembly Coaxial SMP to SMP Hand Formable .085 19.69" (500.00mm)

Cable Assembly Coaxial SMP to SMP Hand Formable .085 19.69" (500.00mm)

Supplier's Site Datasheet
Cable Assemblies - Coaxial Cables (RF) - 095-725-108M050 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
095-725-108M050
Cable Assemblies - Coaxial Cables (RF) 095-725-108M050
CBL ASSY SMP PLUG TO PLUG 19.69"

CBL ASSY SMP PLUG TO PLUG 19.69"

Supplier's Site
Rf Coax, Smp Plug-Smp Plug, 0.5M; Connector Type A Amphenol Rf - 14AC2316 - Newark, An Avnet Company
Chicago, IL, United States
Rf Coax, Smp Plug-Smp Plug, 0.5M; Connector Type A Amphenol Rf
14AC2316
Rf Coax, Smp Plug-Smp Plug, 0.5M; Connector Type A Amphenol Rf 14AC2316
RF COAX, SMP PLUG-SMP PLUG, 0.5M; Connector Type A:SMP Straight Plug; Connector Type B:SMP Straight Plug; Coaxial Cable Type:0.085 Conformable; Impedance:50ohm; Cable Length - Imperial:19.7"; Cable Length - Metric:500mm RoHS Compliant: Yes

RF COAX, SMP PLUG-SMP PLUG, 0.5M; Connector Type A:SMP Straight Plug; Connector Type B:SMP Straight Plug; Coaxial Cable Type:0.085 Conformable; Impedance:50ohm; Cable Length - Imperial:19.7"; Cable Length - Metric:500mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD VAST STOCK CO., LIMITED DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 095-725-108M050 095-725-108M050 ARF2631-ND 095-725-108M050 14AC2316
Product Name RF Standard Cable Assembly RF Cable Assemblies Coaxial Cables (RF) Cable Assemblies - Coaxial Cables (RF) Rf Coax, Smp Plug-Smp Plug, 0.5M; Connector Type A Amphenol Rf
Application RF RF RF RF
Cable Length 1.64 ft (5 dm) 1.64 ft (5 dm) 1.64 ft (5 dm) 1.64 ft (5 dm) 1.64 ft (5 dm)
Gender Male-Male
Product Type 0.085 Conformable Semi Rigid
Unlock Full Specs
to access all available technical data

Similar Products

Harness Cable - Chainflex®  AB - igusĀ® inc.
Specs
Application Instrumentation and Control; Extender Cable; Motor Feedback Cable
Cable Shielding Braid
Connector Type Allen Bradley® Connectors
View Details
Motor cable - NEBM-S1G9-E-1.5-Q5-LE6 - Festo Corporation
Specs
Cable Length 4.92 ft (15 dm)
Connector Type Sub-D
Rated Temperature -40 to 80 C (-40 to 176 F)
View Details
Light Blue PVC Single Wire - 56020010 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
TNC Male to Female Test Cable, RG58C/U - 1355 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Gender Male-Female
View Details