Amphenol Corporation Cable Assemblies - Coaxial Cables (RF) 095-725-115M075

Description
CBL ASSY SMPM PLUG-PLUG 29.53"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - Coaxial Cables (RF) - 095-725-115M075 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
095-725-115M075
Cable Assemblies - Coaxial Cables (RF) 095-725-115M075
CBL ASSY SMPM PLUG-PLUG 29.53"

CBL ASSY SMPM PLUG-PLUG 29.53"

Supplier's Site
RF Cable Assemblies - 095-725-115M075 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
095-725-115M075
RF Cable Assemblies 095-725-115M075
RF Cable Assemblies SMPM S Plg-SMPM Rt A 0.047 Conf.Cbl,.75M

RF Cable Assemblies SMPM S Plg-SMPM Rt A 0.047 Conf.Cbl,.75M

Supplier's Site Datasheet
RF Standard Cable Assembly - 095-725-115M075 - Richardson RFPD
Geneva, IL, United States
RF Standard Cable Assembly
095-725-115M075
RF Standard Cable Assembly 095-725-115M075
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Rf Cable, Smpm Plug-R/a Plug, 750Mm; Connector To Connector Amphenol Rf - 33AH2518 - Newark, An Avnet Company
Chicago, IL, United States
Rf Cable, Smpm Plug-R/a Plug, 750Mm; Connector To Connector Amphenol Rf
33AH2518
Rf Cable, Smpm Plug-R/a Plug, 750Mm; Connector To Connector Amphenol Rf 33AH2518
RF CABLE, SMPM PLUG-R/A PLUG, 750MM; Connector to Connector:SMPM Plug to 90° SMPM Plug; Coaxial Cable Type:0.047" Semi Rigid; Impedance:50ohm; Cable Length - Imperial:29.6"; Cable Length - Metric:750mm; Jacket Color:- RoHS Compliant: Yes

RF CABLE, SMPM PLUG-R/A PLUG, 750MM; Connector to Connector:SMPM Plug to 90° SMPM Plug; Coaxial Cable Type:0.047" Semi Rigid; Impedance:50ohm; Cable Length - Imperial:29.6"; Cable Length - Metric:750mm; Jacket Color:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED Richardson RFPD Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 095-725-115M075 095-725-115M075 095-725-115M075 33AH2518
Product Name Cable Assemblies - Coaxial Cables (RF) RF Cable Assemblies RF Standard Cable Assembly Rf Cable, Smpm Plug-R/a Plug, 750Mm; Connector To Connector Amphenol Rf
Cable Length 2.46 ft (7.5 dm) 2.46 ft (7.5 dm) 2.46 ft (7.5 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Harness Cable - Chainflex®  AB - igus® inc.
Specs
Application Instrumentation and Control; Extender Cable; Motor Feedback Cable
Cable Shielding Braid
Connector Type Allen Bradley® Connectors
View Details
Connecting cable - NEBV-Z4WA2-E-0.2-N-Z1W2-S1 - Festo Corporation
Specs
Cable Length 0.6562 ft (2 dm)
Connector Type Connection diagram ZC, metric screw
Rated Temperature -10 to 50 C (14 to 122 F)
View Details
Brown PVC Single Wire - 55010850 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
Stacking Double Banana Plug to XL1 Mini-Hooks, Twisted Pair Test Cable - 3051XL1 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details