Amphenol RF RF Cable Assemblies 095-850-156M20L

Description
RF Cable Assemblies HD-BNC SR PL-1.0/2.3 SR PL 1505A 20 M
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Cable Assemblies - 095-850-156M20L - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
095-850-156M20L
RF Cable Assemblies 095-850-156M20L
RF Cable Assemblies HD-BNC SR PL-1.0/2.3 SR PL 1505A 20 M

RF Cable Assemblies HD-BNC SR PL-1.0/2.3 SR PL 1505A 20 M

Supplier's Site Datasheet
RF Standard Cable Assembly - 95-850-156M20L - Richardson RFPD
Geneva, IL, United States
RF Standard Cable Assembly
95-850-156M20L
RF Standard Cable Assembly 95-850-156M20L
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Cable Assemblies - Coaxial Cables (RF) - 095-850-156M20L - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
095-850-156M20L
Cable Assemblies - Coaxial Cables (RF) 095-850-156M20L
CBL ASSY 1.0/2.3-HDBNC PL-PL 20M

CBL ASSY 1.0/2.3-HDBNC PL-PL 20M

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Richardson RFPD Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 095-850-156M20L 95-850-156M20L 095-850-156M20L
Product Name RF Cable Assemblies RF Standard Cable Assembly Cable Assemblies - Coaxial Cables (RF)
Application RF RF
Unlock Full Specs
to access all available technical data

Similar Products

Harness Cable - Chainflex®  AB - igusĀ® inc.
Specs
Application Instrumentation and Control; Extender Cable; Motor Feedback Cable
Cable Shielding Braid
Connector Type Allen Bradley® Connectors
View Details
Motor cable - NEBM-S1G9-E-10-Q5-LE6 - Festo Corporation
Specs
Cable Length 32.81 ft (100 dm)
Connector Type Sub-D
Rated Temperature -40 to 80 C (-40 to 176 F)
View Details
Black PVC Single Wire - 55010921 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
Male BNC Breakout to XK Double Gripper Micro-Hooks - 1010XK - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.7500 ft (2.29 dm)
Connector Type BNC
View Details