Amphenol Corporation RF Cable Assemblies 095-725-115M100

Description
RF Cable Assemblies SMPM S Plg-SMPM Rt A 0.047 Conf.Cbl,1M
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Cable Assemblies - 095-725-115M100 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
095-725-115M100
RF Cable Assemblies 095-725-115M100
RF Cable Assemblies SMPM S Plg-SMPM Rt A 0.047 Conf.Cbl,1M

RF Cable Assemblies SMPM S Plg-SMPM Rt A 0.047 Conf.Cbl,1M

Supplier's Site Datasheet
Cable Assemblies - Coaxial Cables (RF) - 095-725-115M100 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
095-725-115M100
Cable Assemblies - Coaxial Cables (RF) 095-725-115M100
CBL ASSY SMPM PLUG TO PLUG 3.3'

CBL ASSY SMPM PLUG TO PLUG 3.3'

Supplier's Site
RF Standard Cable Assembly - 095-725-115M100 - Richardson RFPD
Geneva, IL, United States
RF Standard Cable Assembly
095-725-115M100
RF Standard Cable Assembly 095-725-115M100
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Rf Cable, Smpm Plug-R/a Plug, 1M; Connector To Connector Amphenol Rf - 33AH2519 - Newark, An Avnet Company
Chicago, IL, United States
Rf Cable, Smpm Plug-R/a Plug, 1M; Connector To Connector Amphenol Rf
33AH2519
Rf Cable, Smpm Plug-R/a Plug, 1M; Connector To Connector Amphenol Rf 33AH2519
RF CABLE, SMPM PLUG-R/A PLUG, 1M; Connector to Connector:SMPM Plug to 90° SMPM Plug; Coaxial Cable Type:0.047" Semi Rigid; Impedance:50ohm; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Color:-; Product Range:- RoHS Compliant: Yes

RF CABLE, SMPM PLUG-R/A PLUG, 1M; Connector to Connector:SMPM Plug to 90° SMPM Plug; Coaxial Cable Type:0.047" Semi Rigid; Impedance:50ohm; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Color:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited Richardson RFPD Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 095-725-115M100 095-725-115M100 095-725-115M100 33AH2519
Product Name RF Cable Assemblies Cable Assemblies - Coaxial Cables (RF) RF Standard Cable Assembly Rf Cable, Smpm Plug-R/a Plug, 1M; Connector To Connector Amphenol Rf
Application RF RF RF
Unlock Full Specs
to access all available technical data

Similar Products

Servo Cable PUR Rexroth Standard - Chainflex® - igus® inc.
Specs
Application Instrumentation and Control; Servo Cable
Cable Shielding Braid
Connector Type Indramat Connector with Flying Leads
View Details
Motor cable - NEBM-S1G15-E-1.5-Q7-LE6 - Festo Corporation
Specs
Cable Length 4.92 ft (15 dm)
Connector Type Sub-D
Rated Temperature -40 to 80 C (-40 to 176 F)
View Details
Stacking Double Banana Plug Test Cable RG58C/U to X100W Mini-Hooks - 1050 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details