Amphenol RF RF Standard Cable Assembly 095-725-108M200

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Standard Cable Assembly - 095-725-108M200 - Richardson RFPD
Geneva, IL, United States
RF Standard Cable Assembly
095-725-108M200
RF Standard Cable Assembly 095-725-108M200
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Cable Assemblies - Coaxial Cables (RF) - 095-725-108M200 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Coaxial Cables (RF)
095-725-108M200
Cable Assemblies - Coaxial Cables (RF) 095-725-108M200
CBL ASSY SMP PLUG TO PLUG 6.6'

CBL ASSY SMP PLUG TO PLUG 6.6'

Supplier's Site
Coaxial Cables (RF) - 095-725-108M200-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
095-725-108M200-ND
Coaxial Cables (RF) 095-725-108M200-ND
Cable Assembly Coaxial SMP to SMP Hand Formable .085 78.7" (2.0m) 6.6'

Cable Assembly Coaxial SMP to SMP Hand Formable .085 78.7" (2.0m) 6.6'

Supplier's Site Datasheet
RF Cable Assemblies - 095-725-108M200 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
095-725-108M200
RF Cable Assemblies 095-725-108M200
RF Cable Assemblies SMP STR Plg-SMP STR PLG .085 Confm 2M

RF Cable Assemblies SMP STR Plg-SMP STR PLG .085 Confm 2M

Supplier's Site Datasheet
Rf Coax, Smp Plug-Smp Plug, 2M; Connector Type A Amphenol Rf - 14AC2319 - Newark, An Avnet Company
Chicago, IL, United States
Rf Coax, Smp Plug-Smp Plug, 2M; Connector Type A Amphenol Rf
14AC2319
Rf Coax, Smp Plug-Smp Plug, 2M; Connector Type A Amphenol Rf 14AC2319
RF COAX, SMP PLUG-SMP PLUG, 2M; Connector Type A:SMP Straight Plug; Connector Type B:SMP Straight Plug; Coaxial Cable Type:0.085 Conformable; Impedance:50ohm; Cable Length - Imperial:78.74"; Cable Length - Metric:2m; Jacket Color:- RoHS Compliant: Yes

RF COAX, SMP PLUG-SMP PLUG, 2M; Connector Type A:SMP Straight Plug; Connector Type B:SMP Straight Plug; Coaxial Cable Type:0.085 Conformable; Impedance:50ohm; Cable Length - Imperial:78.74"; Cable Length - Metric:2m; Jacket Color:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD Shenzhen Shengyu Electronics Technology Limited DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 095-725-108M200 095-725-108M200 095-725-108M200-ND 095-725-108M200 14AC2319
Product Name RF Standard Cable Assembly Cable Assemblies - Coaxial Cables (RF) Coaxial Cables (RF) RF Cable Assemblies Rf Coax, Smp Plug-Smp Plug, 2M; Connector Type A Amphenol Rf
Application RF RF RF RF
Cable Length 6.56 ft (20 dm) 6.56 ft (19.99 dm) 6.56 ft (19.99 dm) 6.56 ft (20 dm)
Gender Male-Male
Unlock Full Specs
to access all available technical data

Similar Products

Harness Cable - Chainflex®  AB - igusĀ® inc.
Specs
Application Instrumentation and Control; Extender Cable; Motor Feedback Cable
Cable Shielding Braid
Connector Type Allen Bradley® Connectors
View Details
Motor cable - NEBM-T1G8-E-15-Q7N-LE8 - Festo Corporation
Specs
Cable Length 49.21 ft (150 dm)
Connector Type ITT M3
Standards / Certifications EN 61984
View Details
Blue H05 V-K Single Fine Wire Stranded - 86023210 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
Male BNC Breakout to Standard Banana Plugs - 1019 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.3333 ft (1.02 dm)
Connector Type BNC
View Details