Amphenol RF Coaxial Cables (RF) 095-850-155-012

Description
Cable Assembly Coaxial 1.0/2.3 to HD-BNC Belden 1855A 12.00" (304.80mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 095-850-155-012-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
095-850-155-012-ND
Coaxial Cables (RF) 095-850-155-012-ND
Cable Assembly Coaxial 1.0/2.3 to HD-BNC Belden 1855A 12.00" (304.80mm)

Cable Assembly Coaxial 1.0/2.3 to HD-BNC Belden 1855A 12.00" (304.80mm)

Supplier's Site Datasheet
RF Standard Cable Assembly - 95-850-155-012 - Richardson RFPD
Geneva, IL, United States
RF Standard Cable Assembly
95-850-155-012
RF Standard Cable Assembly 95-850-155-012
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
RF Cable Assemblies - 095-850-155-012 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
095-850-155-012
RF Cable Assemblies 095-850-155-012
RF Cable Assemblies HD-BNC SR PL-1.0/2.3 SR PL 1855A 12 IN

RF Cable Assemblies HD-BNC SR PL-1.0/2.3 SR PL 1855A 12 IN

Supplier's Site Datasheet
Cable Assemblies - Coaxial Cables (RF) - 095-850-155-012 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
095-850-155-012
Cable Assemblies - Coaxial Cables (RF) 095-850-155-012
CBL ASSY 1.0/2.3-HDBNC PL-PL 12"

CBL ASSY 1.0/2.3-HDBNC PL-PL 12"

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 095-850-155-012-ND 95-850-155-012 095-850-155-012 095-850-155-012
Product Name Coaxial Cables (RF) RF Standard Cable Assembly RF Cable Assemblies Cable Assemblies - Coaxial Cables (RF)
Application RF RF RF
Cable Type Coaxial
Cable Length 1 ft (3.05 dm) 1 ft (3.05 dm) 1 ft (3.05 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Harness Cable - Chainflex®  AB - igusĀ® inc.
Specs
Application Instrumentation and Control; Extender Cable; Motor Feedback Cable
Cable Shielding Braid
Connector Type Allen Bradley® Connectors
View Details
Motor cable - NEBM-M23G8-E-5-Q9N-LE8 - Festo Corporation
Specs
Cable Length 16.4 ft (50 dm)
Connector Type M23x1
Standards / Certifications EN 61984
View Details
H07 V-K Single Fine Wire Stranded - 86023070 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
RG62B/U, PE Insulated, Coaxial Cable Spool - 9662 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Product Category Cable
Cable Jacket Polyvinyl Chloride
North American 24 AWG
View Details