Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Cable Assembly Coaxial U.FL (UMCC), AMC to Fakra SMB 1.37mm OD Coaxial Cable 9.843" (250.00mm)
RF Cable Assemblies FKRA(M)-AMC(M)1.37MM
Richardson RFPD | DigiKey | VAST STOCK CO., LIMITED | |
---|---|---|---|
Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies |
Product Number | 095-820-109-25D | ARF3243-ND | 095-820-109-25D |
Product Name | RF Standard Cable Assembly | Coaxial Cables (RF) | RF Cable Assemblies |
Application | RF | RF | RF |
Cable Length | 0.8200 ft (2.5 dm) | 0.8203 ft (2.5 dm) | 0.8202 ft (2.5 dm) |
Gender | Male-Male | ||
Cable Type | Coaxial | Coaxial |