Amphenol Corporation RF Standard Cable Assembly 095-850-130M125

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Standard Cable Assembly - 095-850-130M125 - Richardson RFPD
Geneva, IL, United States
RF Standard Cable Assembly
095-850-130M125
RF Standard Cable Assembly 095-850-130M125
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
RF Cable Assemblies - 095-850-130M125 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
095-850-130M125
RF Cable Assemblies 095-850-130M125
RF Cable Assemblies HD BNC STR Plug- BNC PLGBelden1855A 1.25M

RF Cable Assemblies HD BNC STR Plug- BNC PLGBelden1855A 1.25M

Supplier's Site Datasheet
Cable Assemblies - Coaxial Cables (RF) - 095-850-130M125 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Coaxial Cables (RF)
095-850-130M125
Cable Assemblies - Coaxial Cables (RF) 095-850-130M125
CBL ASSY BNC-HDBNC PLUG-PLG 4.1'

CBL ASSY BNC-HDBNC PLUG-PLG 4.1'

Supplier's Site
Rf Coax, Hd-Bnc Plug-Bnc Plug, 1.25M; Connector Type A Amphenol Rf - 14AC2326 - Newark, An Avnet Company
Chicago, IL, United States
Rf Coax, Hd-Bnc Plug-Bnc Plug, 1.25M; Connector Type A Amphenol Rf
14AC2326
Rf Coax, Hd-Bnc Plug-Bnc Plug, 1.25M; Connector Type A Amphenol Rf 14AC2326
RF COAX, HD-BNC PLUG-BNC PLUG, 1.25M; Connector Type A:HD-BNC Straight Plug; Connector Type B:BNC Straight Plug; Coaxial Cable Type:Belden 1855A; Impedance:75ohm; Cable Length - Imperial:49.21"; Cable Length - Metric:1.25m RoHS Compliant: Yes

RF COAX, HD-BNC PLUG-BNC PLUG, 1.25M; Connector Type A:HD-BNC Straight Plug; Connector Type B:BNC Straight Plug; Coaxial Cable Type:Belden 1855A; Impedance:75ohm; Cable Length - Imperial:49.21"; Cable Length - Metric:1.25m RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Richardson RFPD VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 095-850-130M125 095-850-130M125 095-850-130M125 14AC2326
Product Name RF Standard Cable Assembly RF Cable Assemblies Cable Assemblies - Coaxial Cables (RF) Rf Coax, Hd-Bnc Plug-Bnc Plug, 1.25M; Connector Type A Amphenol Rf
Application RF RF RF
Cable Length 4.1 ft (12.5 dm) 4.1 ft (12.5 dm) 4.1 ft (12.5 dm)
Gender Male-Male
Standards / Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Servo Cable PUR Rexroth Standard - Chainflex® - igusĀ® inc.
Specs
Application Instrumentation and Control; Servo Cable
Cable Shielding Braid
Connector Type Indramat Connector with Flying Leads
View Details
Motor cable - NEBM-M40G8-E-10-Q10N-LE8-1 - Festo Corporation
Specs
Cable Length 32.81 ft (100 dm)
Connector Type M40x1.5
Rated Temperature -50 to 90 C (-58 to 194 F)
View Details
Male BNC Breakout to Miniature Alligator Clips - 9029-M - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.3333 ft (1.02 dm)
Connector Type BNC
View Details