Amphenol RF RF Cable Assemblies 095-820-109-05Z

Description
RF Cable Assemblies FKRA(M)-AMC(M)1.37MM 1.97 Str Blkhd Plug
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Cable Assemblies - 095-820-109-05Z - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
095-820-109-05Z
RF Cable Assemblies 095-820-109-05Z
RF Cable Assemblies FKRA(M)-AMC(M)1.37MM 1.97 Str Blkhd Plug

RF Cable Assemblies FKRA(M)-AMC(M)1.37MM 1.97 Str Blkhd Plug

Supplier's Site Datasheet
Coaxial Cables (RF) - ARF3129-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
ARF3129-ND
Coaxial Cables (RF) ARF3129-ND
Cable Assembly Coaxial U.FL (UMCC), AMC to Fakra SMB 1.37mm OD Coaxial Cable 1.969" (50.00mm)

Cable Assembly Coaxial U.FL (UMCC), AMC to Fakra SMB 1.37mm OD Coaxial Cable 1.969" (50.00mm)

Supplier's Site Datasheet
Cable Assemblies - Coaxial Cables (RF) - 095-820-109-05Z - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
095-820-109-05Z
Cable Assemblies - Coaxial Cables (RF) 095-820-109-05Z
CBL ASSY U.FL-FAKRA PL-PL 1.969"

CBL ASSY U.FL-FAKRA PL-PL 1.969"

Supplier's Site
RF Standard Cable Assembly - 095-820-109-05Z - Richardson RFPD
Geneva, IL, United States
RF Standard Cable Assembly
095-820-109-05Z
RF Standard Cable Assembly 095-820-109-05Z
FAKRA Bulkhead Straight Plug, IP-67, to AMC Right Angle Plug, 1.37mm Micro Cable, 50 mm

FAKRA Bulkhead Straight Plug, IP-67, to AMC Right Angle Plug, 1.37mm Micro Cable, 50 mm

Supplier's Site
Rf Cable Assy, Plug Smb-R/a Amc, 2; Connector Type A Amphenol Rf - 59AC8551 - Newark, An Avnet Company
Chicago, IL, United States
Rf Cable Assy, Plug Smb-R/a Amc, 2; Connector Type A Amphenol Rf
59AC8551
Rf Cable Assy, Plug Smb-R/a Amc, 2; Connector Type A Amphenol Rf 59AC8551
RF CABLE ASSY, PLUG SMB-R/A AMC, 2"; Connector Type A:FAKRA Bulkhead Straight Plug; Connector Type B:AMC Right Angle Plug; Coaxial Cable Type:1.37mm; Impedance:50ohm; Cable Length - Imperial:2"; Cable Length - Metric:50mm RoHS Compliant: Yes

RF CABLE ASSY, PLUG SMB-R/A AMC, 2"; Connector Type A:FAKRA Bulkhead Straight Plug; Connector Type B:AMC Right Angle Plug; Coaxial Cable Type:1.37mm; Impedance:50ohm; Cable Length - Imperial:2"; Cable Length - Metric:50mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED DigiKey Acme Chip Technology Co., Limited Richardson RFPD Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 095-820-109-05Z ARF3129-ND 095-820-109-05Z 095-820-109-05Z 59AC8551
Product Name RF Cable Assemblies Coaxial Cables (RF) Cable Assemblies - Coaxial Cables (RF) RF Standard Cable Assembly Rf Cable Assy, Plug Smb-R/a Amc, 2; Connector Type A Amphenol Rf
Application RF RF RF RF
Product Type 1.37 mm Coax
Cable Type Coaxial Coaxial
Cable Length 0.1640 ft (0.5000 dm) 0.1641 ft (0.5001 dm) 0.1641 ft (0.5001 dm) 0.1642 ft (0.5004 dm) 0.1640 ft (0.5000 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Harness Cable - Chainflex®  AB - igusĀ® inc.
Specs
Application Instrumentation and Control; Extender Cable; Motor Feedback Cable
Cable Shielding Braid
Connector Type Allen Bradley® Connectors
View Details
Connecting cable - NEBS-M12G5-ES-5-LE5 - Festo Corporation
Specs
Cable Shielding Shielded
Cable Length 16.4 ft (50 dm)
Connector Type M12x1 A-coded as per EN 61076-2-101
View Details
H05 V-K PVC Single Fine Wire - 86023020 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
1/4″ Phone Plug to XM Micro-Hook and Miniature Alligator, Test Cable - 3021XM - E-Z-HOOK, a division of Tektest, Inc.
Specs
Application Telecommunications
Product Type Phone Cord
Cable Type Coaxial
View Details