Amphenol RF Cable Assemblies - Coaxial Cables (RF) 095-725-107M075

Description
CBL ASSY SMP PLUG TO PLUG 29.53"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - Coaxial Cables (RF) - 095-725-107M075 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
095-725-107M075
Cable Assemblies - Coaxial Cables (RF) 095-725-107M075
CBL ASSY SMP PLUG TO PLUG 29.53"

CBL ASSY SMP PLUG TO PLUG 29.53"

Supplier's Site
RF Cable Assemblies - 095-725-107M075 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
095-725-107M075
RF Cable Assemblies 095-725-107M075
RF Cable Assemblies SMP STR Plg-SMP STR PLG Tflex405Cbl .75M

RF Cable Assemblies SMP STR Plg-SMP STR PLG Tflex405Cbl .75M

Supplier's Site Datasheet
Coaxial Cables (RF) - 095-725-107M075-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
095-725-107M075-ND
Coaxial Cables (RF) 095-725-107M075-ND
Cable Assembly Coaxial SMP to SMP TFlex-405 29.53" (750.00mm)

Cable Assembly Coaxial SMP to SMP TFlex-405 29.53" (750.00mm)

Supplier's Site Datasheet
RF Standard Cable Assembly - 095-725-107M075 - Richardson RFPD
Geneva, IL, United States
RF Standard Cable Assembly
095-725-107M075
RF Standard Cable Assembly 095-725-107M075
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Rf Coax, Smp Plug-Smp Plug, 0.75M; Connector Type A Amphenol Rf - 14AC2311 - Newark, An Avnet Company
Chicago, IL, United States
Rf Coax, Smp Plug-Smp Plug, 0.75M; Connector Type A Amphenol Rf
14AC2311
Rf Coax, Smp Plug-Smp Plug, 0.75M; Connector Type A Amphenol Rf 14AC2311
RF COAX, SMP PLUG-SMP PLUG, 0.75M; Connector Type A:SMP Straight Plug; Connector Type B:SMP Straight Plug; Coaxial Cable Type:TFlex 405; Impedance:50ohm; Cable Length - Imperial:29.53"; Cable Length - Metric:750mm; Jacket Color:- RoHS Compliant: Yes

RF COAX, SMP PLUG-SMP PLUG, 0.75M; Connector Type A:SMP Straight Plug; Connector Type B:SMP Straight Plug; Coaxial Cable Type:TFlex 405; Impedance:50ohm; Cable Length - Imperial:29.53"; Cable Length - Metric:750mm; Jacket Color:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED DigiKey Richardson RFPD Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 095-725-107M075 095-725-107M075 095-725-107M075-ND 095-725-107M075 14AC2311
Product Name Cable Assemblies - Coaxial Cables (RF) RF Cable Assemblies Coaxial Cables (RF) RF Standard Cable Assembly Rf Coax, Smp Plug-Smp Plug, 0.75M; Connector Type A Amphenol Rf
Cable Length 2.46 ft (7.5 dm) 2.46 ft (7.5 dm) 2.46 ft (7.5 dm) 2.46 ft (7.5 dm)
Application RF RF RF RF
Standards / Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Servo Cable PUR Rexroth Standard - Chainflex® - igusĀ® inc.
Specs
Application Instrumentation and Control; Servo Cable
Cable Shielding Braid
Connector Type Indramat Connector with Flying Leads
View Details
Motor cable - NEBM-M12G4-RS-15-N-LE4 - Festo Corporation
Specs
Cable Length 49.21 ft (150 dm)
Connector Type M12x1 A-coded as per EN 61076-2-101
Standards / Certifications DIN 47100 EN 61984
View Details
H07 V-K Single Fine Wire Stranded - 86023280 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
Bantam Plug to X100W Mini-Hook and Alligator, Test Cable - 2621 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Application Telecommunications
Product Type Phone Cord
Cable Type Coaxial
View Details