Amphenol RF RF Cable Assemblies 095-725-120-024

Description
RF Cable Assemblies SMP St Plg to SMP RA Plg 0.047 CfCbl 24in
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Cable Assemblies - 095-725-120-024 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
095-725-120-024
RF Cable Assemblies 095-725-120-024
RF Cable Assemblies SMP St Plg to SMP RA Plg 0.047 CfCbl 24in

RF Cable Assemblies SMP St Plg to SMP RA Plg 0.047 CfCbl 24in

Supplier's Site Datasheet
RF Standard Cable Assembly - 095-725-120-024 - Richardson RFPD
Geneva, IL, United States
RF Standard Cable Assembly
095-725-120-024
RF Standard Cable Assembly 095-725-120-024
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Coaxial Cables (RF) - 115-095-725-120-024-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
115-095-725-120-024-ND
Coaxial Cables (RF) 115-095-725-120-024-ND
Cable Assembly Coaxial SMP to SMP Hand Formable .047 24.00" (609.60mm)

Cable Assembly Coaxial SMP to SMP Hand Formable .047 24.00" (609.60mm)

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Richardson RFPD DigiKey
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 095-725-120-024 095-725-120-024 115-095-725-120-024-ND
Product Name RF Cable Assemblies RF Standard Cable Assembly Coaxial Cables (RF)
Application RF RF RF
Unlock Full Specs
to access all available technical data

Similar Products

Servo Cable PUR Rexroth Standard - Chainflex® - igusĀ® inc.
Specs
Application Instrumentation and Control; Servo Cable
Cable Shielding Braid
Connector Type Indramat Connector with Flying Leads
View Details
Connecting cable - KMP6-25P-12-10 - Festo Corporation
Specs
Cable Length 32.81 ft (100 dm)
Connector Type Sub-D
Standards / Certifications DIN 41652
View Details
H07 V-K Single Fine Wire Stranded - 86023130 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
SMA Female Test Cable, RG174/U - 4524 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details