Amphenol RF RF Standard Cable Assembly 095-850-157L100

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Standard Cable Assembly - 95-850-157L100 - Richardson RFPD
Geneva, IL, United States
RF Standard Cable Assembly
95-850-157L100
RF Standard Cable Assembly 95-850-157L100
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
RF Cable Assemblies - 095-850-157L100 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
095-850-157L100
RF Cable Assemblies 095-850-157L100
RF Cable Assemblies HD-BNC SR PL-1.0/2.3 SR PL 1694A 1200 IN

RF Cable Assemblies HD-BNC SR PL-1.0/2.3 SR PL 1694A 1200 IN

Supplier's Site Datasheet
Cable Assemblies - Coaxial Cables (RF) - 095-850-157L100 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
095-850-157L100
Cable Assemblies - Coaxial Cables (RF) 095-850-157L100
CBL ASSY 1.0/2.3-HDBNC PL-P 100'

CBL ASSY 1.0/2.3-HDBNC PL-P 100'

Supplier's Site
Coaxial Cables (RF) - 095-850-157L100-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
095-850-157L100-ND
Coaxial Cables (RF) 095-850-157L100-ND
Cable Assembly Coaxial 1.0/2.3 to HD-BNC Belden 1694A 1200.0" (30.5m) 100.0'

Cable Assembly Coaxial 1.0/2.3 to HD-BNC Belden 1694A 1200.0" (30.5m) 100.0'

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited DigiKey
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 95-850-157L100 095-850-157L100 095-850-157L100 095-850-157L100-ND
Product Name RF Standard Cable Assembly RF Cable Assemblies Cable Assemblies - Coaxial Cables (RF) Coaxial Cables (RF)
Application RF RF RF
Product Type Belden 1694A
Cable Length 100 ft (305 dm) 100 ft (305 dm) 100 ft (305 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Harness Cable - Chainflex®  AB - igusĀ® inc.
Specs
Application Instrumentation and Control; Extender Cable; Motor Feedback Cable
Cable Shielding Braid
Connector Type Allen Bradley® Connectors
View Details
Connecting cable - NEBB-M8G4-P-5-LE4 - Festo Corporation
Specs
Cable Length 16.4 ft (50 dm)
Connector Type M8x1 A-coded as per EN 61076-2-104
Standards / Certifications EN 61076-2-104 Wire colors and connection numbers as per EN 60947-5-2
View Details
2 suppliers
Light Blue PVC Single Wire - 56020010 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
Male BNC Coaxial Test Cable RG58C/U to XL1 and X100W Mini-Hooks - 1020XL1 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details