Amphenol RF Coaxial Cables (RF) 095-725-108-360

Description
Cable Assembly Coaxial SMP to SMP Hand Formable .085 36.00" (914.40mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - ARF2295-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
ARF2295-ND
Coaxial Cables (RF) ARF2295-ND
Cable Assembly Coaxial SMP to SMP Hand Formable .085 36.00" (914.40mm)

Cable Assembly Coaxial SMP to SMP Hand Formable .085 36.00" (914.40mm)

Supplier's Site Datasheet
RF Standard Cable Assembly - 95-725-108-360 - Richardson RFPD
Geneva, IL, United States
RF Standard Cable Assembly
95-725-108-360
RF Standard Cable Assembly 95-725-108-360
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
RF Cable Assemblies - 095-725-108-360 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
095-725-108-360
RF Cable Assemblies 095-725-108-360
RF Cable Assemblies SMP STR Plg-SMP STR PLG .085 Confm 36IN

RF Cable Assemblies SMP STR Plg-SMP STR PLG .085 Confm 36IN

Supplier's Site Datasheet
Cable Assemblies - Coaxial Cables (RF) - 095-725-108-360 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
095-725-108-360
Cable Assemblies - Coaxial Cables (RF) 095-725-108-360
CBL ASSY SMP PLUG TO PLUG 36"

CBL ASSY SMP PLUG TO PLUG 36"

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number ARF2295-ND 95-725-108-360 095-725-108-360 095-725-108-360
Product Name Coaxial Cables (RF) RF Standard Cable Assembly RF Cable Assemblies Cable Assemblies - Coaxial Cables (RF)
Application RF RF RF
Cable Type Coaxial
Cable Length 3 ft (9.14 dm) 3 ft (9.14 dm) 3 ft (9.14 dm) 3 ft (9.14 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Harness Cable - Chainflex®  AB - igusĀ® inc.
Specs
Application Instrumentation and Control; Extender Cable; Motor Feedback Cable
Cable Shielding Braid
Connector Type Allen Bradley® Connectors
View Details
Plug socket with cable - NEBV-HSG2-KN-5-N-LE2 - Festo Corporation
Specs
Cable Length 16.4 ft (50 dm)
Connector Type Connection diagram S
Rated Temperature -5 to 60 C (23 to 140 F)
View Details
TNC Male Test Cable, RG58C/U - 1356 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details