Amphenol RF Coaxial Cables (RF) 095-850-131M200

Description
Cable Assembly Coaxial BNC to HD-BNC Belden 1694A 78.7" (2.0m) 6.6'
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 095-850-131M200-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
095-850-131M200-ND
Coaxial Cables (RF) 095-850-131M200-ND
Cable Assembly Coaxial BNC to HD-BNC Belden 1694A 78.7" (2.0m) 6.6'

Cable Assembly Coaxial BNC to HD-BNC Belden 1694A 78.7" (2.0m) 6.6'

Supplier's Site Datasheet
Cable Assemblies - Coaxial Cables (RF) - 095-850-131M200 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Coaxial Cables (RF)
095-850-131M200
Cable Assemblies - Coaxial Cables (RF) 095-850-131M200
CBL ASSY BNC-HDBNC PLUG-PLG 6.6'

CBL ASSY BNC-HDBNC PLUG-PLG 6.6'

Supplier's Site
RF Cable Assemblies - 095-850-131M200 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
095-850-131M200
RF Cable Assemblies 095-850-131M200
RF Cable Assemblies HD BNC STR Plug- BNC PLG Belden 1855A 2M

RF Cable Assemblies HD BNC STR Plug- BNC PLG Belden 1855A 2M

Supplier's Site Datasheet
RF Standard Cable Assembly - 095-850-131M200 - Richardson RFPD
Geneva, IL, United States
RF Standard Cable Assembly
095-850-131M200
RF Standard Cable Assembly 095-850-131M200
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Rf Coax, Hd-Bnc Plug-Bnc Plug, 2M; Connector Type A Amphenol Rf - 14AC2336 - Newark, An Avnet Company
Chicago, IL, United States
Rf Coax, Hd-Bnc Plug-Bnc Plug, 2M; Connector Type A Amphenol Rf
14AC2336
Rf Coax, Hd-Bnc Plug-Bnc Plug, 2M; Connector Type A Amphenol Rf 14AC2336
RF COAX, HD-BNC PLUG-BNC PLUG, 2M; Connector Type A:HD-BNC Straight Plug; Connector Type B:BNC Straight Plug; Coaxial Cable Type:Belden 1694A; Impedance:75ohm; Cable Length - Imperial:78.74"; Cable Length - Metric:2m; Jacket Color:- RoHS Compliant: Yes

RF COAX, HD-BNC PLUG-BNC PLUG, 2M; Connector Type A:HD-BNC Straight Plug; Connector Type B:BNC Straight Plug; Coaxial Cable Type:Belden 1694A; Impedance:75ohm; Cable Length - Imperial:78.74"; Cable Length - Metric:2m; Jacket Color:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Richardson RFPD Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 095-850-131M200-ND 095-850-131M200 095-850-131M200 095-850-131M200 14AC2336
Product Name Coaxial Cables (RF) Cable Assemblies - Coaxial Cables (RF) RF Cable Assemblies RF Standard Cable Assembly Rf Coax, Hd-Bnc Plug-Bnc Plug, 2M; Connector Type A Amphenol Rf
Application RF RF RF RF
Cable Type Coaxial Coaxial
Cable Length 6.56 ft (19.99 dm) 6.56 ft (19.99 dm) 6.56 ft (20 dm) 6.56 ft (20 dm)
Connector Type BNC BNC; HD-BNC Straight Plug
Unlock Full Specs
to access all available technical data

Similar Products

Harness Cable - Chainflex®  AB - igusĀ® inc.
Specs
Application Instrumentation and Control; Extender Cable; Motor Feedback Cable
Cable Shielding Braid
Connector Type Allen Bradley® Connectors
View Details
Connecting cable - NEBU-M12W5-K-2.5-LE4 - Festo Corporation
Specs
Cable Length 8.2 ft (25 dm)
Connector Type M12x1 A-coded as per EN 61076-2-101
Standards / Certifications EN 61076-2-101 Wire colors and connection numbers as per EN 60947-5-2
View Details
Black PVC Single Wire - 56020070 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
Male BNC Breakout to XH and XHL Macro-Hooks - 1010XHL - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.7500 ft (2.29 dm)
Connector Type BNC
View Details