Amphenol Corporation Cable Assemblies - Coaxial Cables (RF) 095-725-114M050

Description
CBL ASSY SMPM PLUG-PLUG 19.69"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - Coaxial Cables (RF) - 095-725-114M050 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
095-725-114M050
Cable Assemblies - Coaxial Cables (RF) 095-725-114M050
CBL ASSY SMPM PLUG-PLUG 19.69"

CBL ASSY SMPM PLUG-PLUG 19.69"

Supplier's Site
RF Cable Assemblies - 095-725-114M050 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
095-725-114M050
RF Cable Assemblies 095-725-114M050
RF Cable Assemblies SMPM S Plg-SMPM Rt A 0.086 Conf.Cbl,.50M

RF Cable Assemblies SMPM S Plg-SMPM Rt A 0.086 Conf.Cbl,.50M

Supplier's Site Datasheet
RF Standard Cable Assembly - 095-725-114M050 - Richardson RFPD
Geneva, IL, United States
RF Standard Cable Assembly
095-725-114M050
RF Standard Cable Assembly 095-725-114M050
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Rf Cable, Smpm Plug-R/a Plug, 500Mm; Connector To Connector Amphenol Rf - 33AH2497 - Newark, An Avnet Company
Chicago, IL, United States
Rf Cable, Smpm Plug-R/a Plug, 500Mm; Connector To Connector Amphenol Rf
33AH2497
Rf Cable, Smpm Plug-R/a Plug, 500Mm; Connector To Connector Amphenol Rf 33AH2497
RF CABLE, SMPM PLUG-R/A PLUG, 500MM; Connector to Connector:SMPM Plug to 90° SMPM Plug; Coaxial Cable Type:0.085 Conformable; Impedance:50ohm; Cable Length - Imperial:19.7"; Cable Length - Metric:500mm; Jacket Color:- RoHS Compliant: Yes

RF CABLE, SMPM PLUG-R/A PLUG, 500MM; Connector to Connector:SMPM Plug to 90° SMPM Plug; Coaxial Cable Type:0.085 Conformable; Impedance:50ohm; Cable Length - Imperial:19.7"; Cable Length - Metric:500mm; Jacket Color:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED Richardson RFPD Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 095-725-114M050 095-725-114M050 095-725-114M050 33AH2497
Product Name Cable Assemblies - Coaxial Cables (RF) RF Cable Assemblies RF Standard Cable Assembly Rf Cable, Smpm Plug-R/a Plug, 500Mm; Connector To Connector Amphenol Rf
Cable Length 1.64 ft (5 dm) 1.64 ft (5 dm) 1.64 ft (5 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Servo Cable PUR Rexroth Standard - Chainflex® - igus® inc.
Specs
Application Instrumentation and Control; Servo Cable
Cable Shielding Braid
Connector Type Indramat Connector with Flying Leads
View Details
Plug socket with cable - KME-1-24DC-5-LED - Festo Corporation
Specs
Cable Length 16.4 ft (50 dm)
Rated Temperature -20 to 80 C (-4 to 176 F)
View Details
H05 V-K Single Fine Wire Stranded - 86023120 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
Stacking Double Banana Plug to XH Macro-Hooks, Twisted Pair Test Cable - 3050XH - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details