Amphenol RF Cable Assemblies - Coaxial Cables (RF) 095-725-108-080

Description
CBL ASSY SMP PLUG TO PLUG 8"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - Coaxial Cables (RF) - 095-725-108-080 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
095-725-108-080
Cable Assemblies - Coaxial Cables (RF) 095-725-108-080
CBL ASSY SMP PLUG TO PLUG 8"

CBL ASSY SMP PLUG TO PLUG 8"

Supplier's Site
RF Standard Cable Assembly - 95-725-108-080 - Richardson RFPD
Geneva, IL, United States
RF Standard Cable Assembly
95-725-108-080
RF Standard Cable Assembly 95-725-108-080
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
RF Cable Assemblies - 095-725-108-080 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
095-725-108-080
RF Cable Assemblies 095-725-108-080
RF Cable Assemblies SMP STR Plg-SMP STR PLG .085 Confm 8IN

RF Cable Assemblies SMP STR Plg-SMP STR PLG .085 Confm 8IN

Supplier's Site Datasheet
Coaxial Cables (RF) - ARF2288-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
ARF2288-ND
Coaxial Cables (RF) ARF2288-ND
Cable Assembly Coaxial SMP to SMP Hand Formable .085 8.000" (203.20mm)

Cable Assembly Coaxial SMP to SMP Hand Formable .085 8.000" (203.20mm)

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Richardson RFPD VAST STOCK CO., LIMITED DigiKey
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 095-725-108-080 95-725-108-080 095-725-108-080 ARF2288-ND
Product Name Cable Assemblies - Coaxial Cables (RF) RF Standard Cable Assembly RF Cable Assemblies Coaxial Cables (RF)
Cable Length 0.6667 ft (2.03 dm) 0.6667 ft (2.03 dm) 0.6667 ft (2.03 dm) 0.6667 ft (2.03 dm)
Application RF RF RF
Gender Male-Male
Unlock Full Specs
to access all available technical data

Similar Products

Harness Cable - Chainflex®  AB - igusĀ® inc.
Specs
Application Instrumentation and Control; Extender Cable; Motor Feedback Cable
Cable Shielding Braid
Connector Type Allen Bradley® Connectors
View Details
Connecting cable - NEBU-M12G5-E-2.5-W3-M8G4-V2 - Festo Corporation
Specs
Cable Length 8.2 ft (25 dm)
Connector Type M12x1 A-coded as per EN 61076-2-101
Standards / Certifications EN 61076-2-101 EN 61076-2-104
View Details
White PVC Single Wire - 55011570 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
Stacking Double Banana Plug Test Cable, RG58C/U - 1056 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details