Amphenol RF RF Cable Assemblies 095-725-121-024

Description
RF Cable Assemblies SMP RA Plg to SMP RA Plg 0.047 CfCbl 24in
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Cable Assemblies - 095-725-121-024 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
095-725-121-024
RF Cable Assemblies 095-725-121-024
RF Cable Assemblies SMP RA Plg to SMP RA Plg 0.047 CfCbl 24in

RF Cable Assemblies SMP RA Plg to SMP RA Plg 0.047 CfCbl 24in

Supplier's Site Datasheet
RF Standard Cable Assembly - 095-725-121-024 - Richardson RFPD
Geneva, IL, United States
RF Standard Cable Assembly
095-725-121-024
RF Standard Cable Assembly 095-725-121-024
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Coaxial Cables (RF) - 115-095-725-121-024-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
115-095-725-121-024-ND
Coaxial Cables (RF) 115-095-725-121-024-ND
Cable Assembly Coaxial SMP to SMP Hand Formable .047 24.00" (609.60mm)

Cable Assembly Coaxial SMP to SMP Hand Formable .047 24.00" (609.60mm)

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Richardson RFPD DigiKey
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 095-725-121-024 095-725-121-024 115-095-725-121-024-ND
Product Name RF Cable Assemblies RF Standard Cable Assembly Coaxial Cables (RF)
Application RF RF RF
Unlock Full Specs
to access all available technical data

Similar Products

Harness Cable - Chainflex®  AB - igusĀ® inc.
Specs
Application Instrumentation and Control; Extender Cable; Motor Feedback Cable
Cable Shielding Braid
Connector Type Allen Bradley® Connectors
View Details
Connecting cable - NEBB-M12G5-P-2.5-LE5 - Festo Corporation
Specs
Cable Length 8.2 ft (25 dm)
Connector Type M12x1 A-coded as per EN 61076-2-101
Standards / Certifications EN 61076-2-101 Wire colors and connection numbers as per EN 60947-5-2
View Details
2 suppliers
Stacking Double Banana Plug Test Cable RG58C/U to XK Micro-Hook and Mini Alligator Clip - 1051XK - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details