Amphenol RF Coaxial Cables (RF) 095-850-157M500

Description
Cable Assembly Coaxial 1.0/2.3 to HD-BNC Belden 1694A 196.9" (5.0m) 16.4'
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 095-850-157M500-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
095-850-157M500-ND
Coaxial Cables (RF) 095-850-157M500-ND
Cable Assembly Coaxial 1.0/2.3 to HD-BNC Belden 1694A 196.9" (5.0m) 16.4'

Cable Assembly Coaxial 1.0/2.3 to HD-BNC Belden 1694A 196.9" (5.0m) 16.4'

Supplier's Site Datasheet
RF Standard Cable Assembly - 95-850-157M500 - Richardson RFPD
Geneva, IL, United States
RF Standard Cable Assembly
95-850-157M500
RF Standard Cable Assembly 95-850-157M500
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Cable Assemblies - Coaxial Cables (RF) - 095-850-157M500 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
095-850-157M500
Cable Assemblies - Coaxial Cables (RF) 095-850-157M500
CBL ASSY 1.0/2.3-HDBNC P-P 16.4'

CBL ASSY 1.0/2.3-HDBNC P-P 16.4'

Supplier's Site
RF Cable Assemblies - 095-850-157M500 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
095-850-157M500
RF Cable Assemblies 095-850-157M500
RF Cable Assemblies HD-BNC SR PL-1.0/2.3 SR PL 1694A 5 M

RF Cable Assemblies HD-BNC SR PL-1.0/2.3 SR PL 1694A 5 M

Supplier's Site Datasheet

Technical Specifications

  DigiKey Richardson RFPD Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 095-850-157M500-ND 95-850-157M500 095-850-157M500 095-850-157M500
Product Name Coaxial Cables (RF) RF Standard Cable Assembly Cable Assemblies - Coaxial Cables (RF) RF Cable Assemblies
Application RF RF RF
Cable Type Coaxial
Cable Length 16.41 ft (50.01 dm) 16.41 ft (50.01 dm) 16.4 ft (50 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Harness Cable - Chainflex®  AB - igusĀ® inc.
Specs
Application Instrumentation and Control; Extender Cable; Motor Feedback Cable
Cable Shielding Braid
Connector Type Allen Bradley® Connectors
View Details
Connecting cable - NEBU-M12G5-E-7.5-Q8N-M12G5 - Festo Corporation
Specs
Cable Length 24.61 ft (75 dm)
Connector Type M12x1 A-coded as per EN 61076-2-101
Standards / Certifications EN 61076-2-101
View Details
Variable Spacing Probe to BNC Male - 4080 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
Connector Type BNC
View Details