CBL ASSY SMPM PLUG TO PLUG 12"
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
RF Cable Assemblies SMPM TO SMPM ST PLG .085 CONF CBL 12 IN
Cable Assembly Coaxial SMPM to SMPM 0.085" Semi-Rigid Cable 12.00" (304.80mm)
RF COAX, SMPM PLUG-SMPM PLUG, 305MM; Connector Type A:SMPM Straight Plug; Connector Type B:SMPM Straight Plug; Coaxial Cable Type:0.085" Semi Rigid; Impedance:50ohm; Cable Length - Imperial:12"; Cable Length - Metric:305mm RoHS Compliant: Yes
Acme Chip Technology Co., Limited | Richardson RFPD | VAST STOCK CO., LIMITED | DigiKey | Newark, An Avnet Company | |
---|---|---|---|---|---|
Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
Product Number | 095-725-111-120 | 095-725-111-120 | 095-725-111-120 | ARF2661-ND | 18AC0943 |
Product Name | Cable Assemblies - Coaxial Cables (RF) | RF Standard Cable Assembly | RF Cable Assemblies | Coaxial Cables (RF) | Rf Coax, Smpm Plug-Smpm Plug, 305Mm; Connector Type A Amphenol Rf |
Cable Length | 1 ft (3.05 dm) | 1 ft (3.05 dm) | 1 ft (3.05 dm) | 1 ft (3.05 dm) | 1 ft (3.05 dm) |
Rated Temperature | -20 to 75 C (-4 to 167 F) | -20 to 75 C (-4 to 167 F) | |||
Application | RF | RF | RF | RF | |
Gender | Male-Male |