Amphenol RF RF Standard Cable Assembly 095-850-157M075

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Standard Cable Assembly - 95-850-157M075 - Richardson RFPD
Geneva, IL, United States
RF Standard Cable Assembly
95-850-157M075
RF Standard Cable Assembly 95-850-157M075
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Coaxial Cables (RF) - 095-850-157M075-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
095-850-157M075-ND
Coaxial Cables (RF) 095-850-157M075-ND
Cable Assembly Coaxial 1.0/2.3 to HD-BNC Belden 1694A 29.53" (750.00mm)

Cable Assembly Coaxial 1.0/2.3 to HD-BNC Belden 1694A 29.53" (750.00mm)

Supplier's Site Datasheet
RF Cable Assemblies - 095-850-157M075 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
095-850-157M075
RF Cable Assemblies 095-850-157M075
RF Cable Assemblies HD-BNC SR PL-1.0/2.3 SR PL 1694A 0.75 M

RF Cable Assemblies HD-BNC SR PL-1.0/2.3 SR PL 1694A 0.75 M

Supplier's Site Datasheet
Cable Assemblies - Coaxial Cables (RF) - 095-850-157M075 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
095-850-157M075
Cable Assemblies - Coaxial Cables (RF) 095-850-157M075
CBL ASY 1.0/2.3-HDBNC P-P 29.53"

CBL ASY 1.0/2.3-HDBNC P-P 29.53"

Supplier's Site

Technical Specifications

  Richardson RFPD DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 95-850-157M075 095-850-157M075-ND 095-850-157M075 095-850-157M075
Product Name RF Standard Cable Assembly Coaxial Cables (RF) RF Cable Assemblies Cable Assemblies - Coaxial Cables (RF)
Application RF RF RF
Cable Type Coaxial
Cable Length 2.46 ft (7.5 dm) 2.46 ft (7.5 dm) 2.46 ft (7.5 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Harness Cable - Chainflex®  AB - igusĀ® inc.
Specs
Application Instrumentation and Control; Extender Cable; Motor Feedback Cable
Cable Shielding Braid
Connector Type Allen Bradley® Connectors
View Details
Control cable - NEBC-S1G25-K-2.5-N-LE26 - Festo Corporation
Specs
Application Instrumentation and Control
Cable Length 8.2 ft (25 dm)
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
Light Blue PVC Single Wire - 55011590 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
RG59/U, PE Insulated, Coaxial Cable Spool - 9675 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Product Category Cable
Cable Jacket Polyvinyl Chloride
North American 22 AWG
View Details