RF Cable Assemblies SMP STR Plg-SMP STR PLG Tflex 405Cbl .5M
Cable Assembly Coaxial SMP to SMP TFlex-405 19.69" (500.00mm)
CBL ASSY SMP PLUG TO PLUG 19.69"
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
RF COAX, SMP PLUG-SMP PLUG, 0.5M; Connector Type A:SMP Straight Plug; Connector Type B:SMP Straight Plug; Coaxial Cable Type:TFlex 405; Impedance:50ohm; Cable Length - Imperial:19.69"; Cable Length - Metric:500mm; Jacket Color:- RoHS Compliant: Yes
VAST STOCK CO., LIMITED | DigiKey | Acme Chip Technology Co., Limited | Richardson RFPD | Newark, An Avnet Company | |
---|---|---|---|---|---|
Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
Product Number | 095-725-107M050 | ARF2629-ND | 095-725-107M050 | 095-725-107M050 | 14AC2310 |
Product Name | RF Cable Assemblies | Coaxial Cables (RF) | Cable Assemblies - Coaxial Cables (RF) | RF Standard Cable Assembly | Rf Coax, Smp Plug-Smp Plug, 0.5M; Connector Type A Amphenol Rf |
Application | RF | RF | RF | RF | |
Product Type | T-Flex 405 | ||||
Cable Length | 1.64 ft (5 dm) | 1.64 ft (5 dm) | 1.64 ft (5 dm) | 1.64 ft (5 dm) | 1.64 ft (5 dm) |
Standards / Certifications | RoHS | RoHS |