Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Cable Assembly Coaxial SMPM to SMPM 0.085" Semi-Rigid Cable 4.000" (101.60mm)
CBL ASSY SMPM PLUG TO PLUG 4"
RF Cable Assemblies SMPM TO SMPM ST PLG .085 CONF CBL 4 IN
RF COAX, SMPM PLUG-SMPM PLUG, 101.6MM; Connector Type A:SMPM Straight Plug; Connector Type B:SMPM Straight Plug; Coaxial Cable Type:0.085" Semi Rigid; Impedance:50ohm; Cable Length - Imperial:4"; Cable Length - Metric:101.6mm RoHS Compliant: Yes
Richardson RFPD | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
---|---|---|---|---|---|
Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
Product Number | 095-725-111-040 | ARF2656-ND | 095-725-111-040 | 095-725-111-040 | 18AC0935 |
Product Name | RF Standard Cable Assembly | Coaxial Cables (RF) | Cable Assemblies - Coaxial Cables (RF) | RF Cable Assemblies | Rf Coax, Smpm Plug-Smpm Plug, 101.6Mm; Connector Type A Amphenol Rf |
Application | RF | RF | RF | RF | |
Cable Length | 0.3333 ft (1.02 dm) | 0.3333 ft (1.02 dm) | 0.3333 ft (1.02 dm) | 0.3333 ft (1.02 dm) | 0.3333 ft (1.02 dm) |
Gender | Male-Male | ||||
Cable Type | Coaxial | Coaxial |